Vlier Delrin® Knob Plungers - Locking - Stainless Steel SPRTL375

Description
Delrin® knob plungers in stainless steel are cosmetically appealing and functional. Their construction makes them ideal for medical and food industries and environments requiring corrosion resistance. Typical Uses Positioning Fastening Securing Locking Latching Quick disconnect Special Uses Food and medical applications Special environments Special Features Contoured Delrin® knob Radiused, case-hardened steel plunger Stainless steel body and spring Attractive, black finish Non-locking design and optional locking elements Unified ANSI and metric threads
Request a Quote
Description
Delrin® knob plungers in stainless steel are cosmetically appealing and functional. Their construction makes them ideal for medical and food industries and environments requiring corrosion resistance. Typical Uses Positioning Fastening Securing Locking Latching Quick disconnect Special Uses Food and medical applications Special environments Special Features Contoured Delrin® knob Radiused, case-hardened steel plunger Stainless steel body and spring Attractive, black finish Non-locking design and optional locking elements Unified ANSI and metric threads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Delrin® Knob Plungers - Locking - Stainless Steel - SPRTL375 - Vlier
Hopkinton, MA, USA
Delrin® Knob Plungers - Locking - Stainless Steel
SPRTL375
Delrin® Knob Plungers - Locking - Stainless Steel SPRTL375
Delrin® knob plungers in stainless steel are cosmetically appealing and functional. Their construction makes them ideal for medical and food industries and environments requiring corrosion resistance. Typical Uses Positioning Fastening Securing Locking Latching Quick disconnect Special Uses Food and medical applications Special environments Special Features Contoured Delrin® knob Radiused, case-hardened steel plunger Stainless steel body and spring Attractive, black finish Non-locking design and optional locking elements Unified ANSI and metric threads

Delrin® knob plungers in stainless steel are cosmetically appealing and functional. Their construction makes them ideal for medical and food industries and environments requiring corrosion resistance.


Typical Uses

  • Positioning
  • Fastening
  • Securing
  • Locking
  • Latching
  • Quick disconnect

Special Uses

  • Food and medical applications
  • Special environments

Special Features

  • Contoured Delrin® knob
  • Radiused, case-hardened steel plunger
  • Stainless steel body and spring
  • Attractive, black finish
  • Non-locking design and optional locking elements
  • Unified ANSI and metric threads
Supplier's Site

Technical Specifications

  Vlier
Product Category Ball and Spring Plungers
Product Number SPRTL375
Product Name Delrin® Knob Plungers - Locking - Stainless Steel
Plunger Type Knob Handle Plunger; (Locking)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Plungers - Steel - B54N - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.5310 inch (13.49 mm)
End Force 7 lbs (3.17 kg)
View Details
Light End Force Posi-Hex Plungers - Steel w/Delrin® Nose - DPH53 - Vlier
Specs
Plunger Type Posi-Hex
Stroke 0.7500 inch (19.05 mm)
End Force 2.7 lbs (1.22 kg)
View Details
Standard Spring Plungers - Steel w/Stainless Steel Nose - CS50 - Vlier
Specs
Plunger Type Spring Plunger
Stroke 0.6300 inch (16 mm)
End Force 7.3 lbs (3.31 kg)
View Details
Posi-Hex Plungers – Steel w/Delrin® Nose - DPHM5P - Vlier
Specs
Plunger Type Posi-Hex
Stroke 0.7520 inch (19.1 mm)
End Force 11.11 lbs (5.04 kg)
View Details