Vlier Knurled Knob Plungers - Locking & Non-Locking - Stainless Steel SSL250

Description
Knurled knob plungers are available in either locking or non-locking varieties, and in steel or stainless steel. Each has a retractable plunger that can be easily withdrawn and reengaged. Their large, hardened bearing surfaces permit greater side loading, while slight end tapers make for easy alignment. Stainless steel variants offer maximum protection against rust and corrosion. Typical Uses Positioning Fastening Securing Locking Latching Quick disconnect Food and medical applications Special environments Special Uses Food and medical applications Special environments Special Features Knurled knob design Non-locking or locking design Hand-retractable locking plunger on locking models Hand-retractable plunger on non-locking models Large hardened bearing surface Withstands side loading Unified ANSI and metric threads Tapered end for easy alignment Steel and stainless steel models
Request a Quote
Description
Knurled knob plungers are available in either locking or non-locking varieties, and in steel or stainless steel. Each has a retractable plunger that can be easily withdrawn and reengaged. Their large, hardened bearing surfaces permit greater side loading, while slight end tapers make for easy alignment. Stainless steel variants offer maximum protection against rust and corrosion. Typical Uses Positioning Fastening Securing Locking Latching Quick disconnect Food and medical applications Special environments Special Uses Food and medical applications Special environments Special Features Knurled knob design Non-locking or locking design Hand-retractable locking plunger on locking models Hand-retractable plunger on non-locking models Large hardened bearing surface Withstands side loading Unified ANSI and metric threads Tapered end for easy alignment Steel and stainless steel models
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Knurled Knob Plungers - Locking & Non-Locking - Stainless Steel - SSL250 - Vlier
Hopkinton, MA, USA
Knurled Knob Plungers - Locking & Non-Locking - Stainless Steel
SSL250
Knurled Knob Plungers - Locking & Non-Locking - Stainless Steel SSL250
Knurled knob plungers are available in either locking or non-locking varieties, and in steel or stainless steel. Each has a retractable plunger that can be easily withdrawn and reengaged. Their large, hardened bearing surfaces permit greater side loading, while slight end tapers make for easy alignment. Stainless steel variants offer maximum protection against rust and corrosion. Typical Uses Positioning Fastening Securing Locking Latching Quick disconnect Food and medical applications Special environments Special Uses Food and medical applications Special environments Special Features Knurled knob design Non-locking or locking design Hand-retractable locking plunger on locking models Hand-retractable plunger on non-locking models Large hardened bearing surface Withstands side loading Unified ANSI and metric threads Tapered end for easy alignment Steel and stainless steel models

Knurled knob plungers are available in either locking or non-locking varieties, and in steel or stainless steel. Each has a retractable plunger that can be easily withdrawn and reengaged. Their large, hardened bearing surfaces permit greater side loading, while slight end tapers make for easy alignment.

Stainless steel variants offer maximum protection against rust and corrosion.


Typical Uses

  • Positioning
  • Fastening
  • Securing
  • Locking
  • Latching
  • Quick disconnect
  • Food and medical applications
  • Special environments

Special Uses

  • Food and medical applications
  • Special environments

Special Features

  • Knurled knob design
  • Non-locking or locking design
  • Hand-retractable locking plunger on locking models
  • Hand-retractable plunger on non-locking models
  • Large hardened bearing surface
  • Withstands side loading
  • Unified ANSI and metric threads
  • Tapered end for easy alignment
  • Steel and stainless steel models
Supplier's Site

Technical Specifications

  Vlier
Product Category Ball and Spring Plungers
Product Number SSL250
Product Name Knurled Knob Plungers - Locking & Non-Locking - Stainless Steel
Plunger Type Knob Handle Plunger; Knurled Head Plunger; (Locking)
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Press-Fit Ball Plunger - Steel w/Nylon Ball & Stainless Steel w/Nylon Ball - ANSI Recommended Installation Hole Sizes - DPFBK55 - Vlier
Specs
Plunger Type Ball Plunger; Press Fit Plunger; Knurled Head Plunger
Body Steel; Stainless Steel
View Details
Posi-Hex Plungers - Steel w/Delrin® Nose - DPH54 - Vlier
Specs
Plunger Type Posi-Hex
Stroke 1 inch (25.4 mm)
End Force 13 lbs (5.9 kg)
View Details
Standard Spring Plungers - Steel w/Stainless Steel Nose - CS56N - Vlier
Specs
Plunger Type Spring Plunger
Stroke 1 inch (25.4 mm)
End Force 15 lbs (6.8 kg)
View Details
Nylon Ball Plungers - Steel w/Nylon Ball - DBM5A - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.4724 inch (12 mm)
End Force 3.15 lbs (1.43 kg)
View Details