Vlier Delrin® Knob Steel Plungers - Non-Locking - Stainless Steel SPRT250

Description
Delrin® knob plungers in stainless steel are cosmetically appealing and functional. Their construction makes them ideal for medical and food industries and environments requiring corrosion resistance. Typical Uses Positioning Fastening Securing Locking Latching Quick disconnect Special Uses Food and medical applications Special environments Special Features Contoured Delrin® knob Radiused, case-hardened steel plunger Stainless steel body and spring Attractive, black finish Non-locking design and optional locking elements Unified ANSI and metric threads
Request a Quote
Description
Delrin® knob plungers in stainless steel are cosmetically appealing and functional. Their construction makes them ideal for medical and food industries and environments requiring corrosion resistance. Typical Uses Positioning Fastening Securing Locking Latching Quick disconnect Special Uses Food and medical applications Special environments Special Features Contoured Delrin® knob Radiused, case-hardened steel plunger Stainless steel body and spring Attractive, black finish Non-locking design and optional locking elements Unified ANSI and metric threads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Delrin® Knob Steel Plungers - Non-Locking - Stainless Steel - SPRT250 - Vlier
Hopkinton, MA, USA
Delrin® Knob Steel Plungers - Non-Locking - Stainless Steel
SPRT250
Delrin® Knob Steel Plungers - Non-Locking - Stainless Steel SPRT250
Delrin® knob plungers in stainless steel are cosmetically appealing and functional. Their construction makes them ideal for medical and food industries and environments requiring corrosion resistance. Typical Uses Positioning Fastening Securing Locking Latching Quick disconnect Special Uses Food and medical applications Special environments Special Features Contoured Delrin® knob Radiused, case-hardened steel plunger Stainless steel body and spring Attractive, black finish Non-locking design and optional locking elements Unified ANSI and metric threads

Delrin® knob plungers in stainless steel are cosmetically appealing and functional. Their construction makes them ideal for medical and food industries and environments requiring corrosion resistance.


Typical Uses

  • Positioning
  • Fastening
  • Securing
  • Locking
  • Latching
  • Quick disconnect

Special Uses

  • Food and medical applications
  • Special environments

Special Features

  • Contoured Delrin® knob
  • Radiused, case-hardened steel plunger
  • Stainless steel body and spring
  • Attractive, black finish
  • Non-locking design and optional locking elements
  • Unified ANSI and metric threads
Supplier's Site

Technical Specifications

  Vlier
Product Category Ball and Spring Plungers
Product Number SPRT250
Product Name Delrin® Knob Steel Plungers - Non-Locking - Stainless Steel
Plunger Type Knob Handle Plunger; (Locking)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Ball Plungers - Stainless Steel - DSBM4P - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.3543 inch (9 mm)
End Force 2.25 lbs (1.02 kg)
View Details
Push-Fit Ball Plungers - Heavy End Force w/Nylon Ball - DSPFBH56 - Vlier
Specs
Plunger Type Ball Plunger; Press Fit Plunger
Stroke 0.6430 inch (16.33 mm)
End Force 16 lbs (7.26 kg)
View Details
Standard Spring Plungers - Steel w/Stainless Steel Nose - CS62N - Vlier
Specs
Plunger Type Spring Plunger
Stroke 1.5 inch (38.1 mm)
End Force 25.5 lbs (11.56 kg)
View Details
Light End Force Posi-Hex Plungers - Steel w/Delrin® Nose - DPH55 - Vlier
Specs
Plunger Type Posi-Hex
Stroke 1 inch (25.4 mm)
End Force 4 lbs (1.81 kg)
View Details