Vlier Push-Fit Ball Plungers –Standard End Force w/Stainless Steel Ball SPFB60

Description
Push-fit ball plungers are designed for easy installation into wood, soft plastic or aluminum. Ideal where a threaded spring plunger is impractical or when threaded adjustments are not required. The stainless steel variety offers the added benefit of maximum protection against rust and corrosion. Typical Uses Securing Indexing Locating Positioning Electrical insulator Electrical contact Special Features Easy installation No thread adjustment Stainless steel resists corrosion Stainless steel withstands high temperatures
Request a Quote
Description
Push-fit ball plungers are designed for easy installation into wood, soft plastic or aluminum. Ideal where a threaded spring plunger is impractical or when threaded adjustments are not required. The stainless steel variety offers the added benefit of maximum protection against rust and corrosion. Typical Uses Securing Indexing Locating Positioning Electrical insulator Electrical contact Special Features Easy installation No thread adjustment Stainless steel resists corrosion Stainless steel withstands high temperatures
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Push-Fit Ball Plungers –Standard End Force w/Stainless Steel Ball - SPFB60 - Vlier
Hopkinton, MA, USA
Push-Fit Ball Plungers –Standard End Force w/Stainless Steel Ball
SPFB60
Push-Fit Ball Plungers –Standard End Force w/Stainless Steel Ball SPFB60
Push-fit ball plungers are designed for easy installation into wood, soft plastic or aluminum. Ideal where a threaded spring plunger is impractical or when threaded adjustments are not required. The stainless steel variety offers the added benefit of maximum protection against rust and corrosion. Typical Uses Securing Indexing Locating Positioning Electrical insulator Electrical contact Special Features Easy installation No thread adjustment Stainless steel resists corrosion Stainless steel withstands high temperatures

Push-fit ball plungers are designed for easy installation into wood, soft plastic or aluminum. Ideal where a threaded spring plunger is impractical or when threaded adjustments are not required.

The stainless steel variety offers the added benefit of maximum protection against rust and corrosion.


Typical Uses

  • Securing
  • Indexing
  • Locating
  • Positioning
  • Electrical insulator
  • Electrical contact

Special Features

  • Easy installation
  • No thread adjustment
  • Stainless steel resists corrosion
  • Stainless steel withstands high temperatures
Supplier's Site

Technical Specifications

  Vlier
Product Category Ball and Spring Plungers
Product Number SPFB60
Product Name Push-Fit Ball Plungers –Standard End Force w/Stainless Steel Ball
Plunger Type Ball Plunger; Press Fit Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Ball Plungers - Steel w/Nylon Ball - DBH62 - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.9840 inch (24.99 mm)
End Force 50 lbs (22.68 kg)
View Details
Stubby Plungers - Steel w/Stainless Steel Nose - CM56N - Vlier
Specs
Plunger Type Stubby
Stroke 0.5620 inch (14.27 mm)
End Force 15.5 lbs (7.03 kg)
View Details
Light End Force Posi-Hex Plungers - Steel w/Delrin® Nose - DPH51 - Vlier
Specs
Plunger Type Posi-Hex
Stroke 0.6300 inch (16 mm)
End Force 2.3 lbs (1.04 kg)
View Details
Standard Spring Plungers - Steel w/Stainless Steel Nose - CS66 - Vlier
Specs
Plunger Type Spring Plunger
Stroke 1.41 inch (35.81 mm)
End Force 68 lbs (30.84 kg)
View Details