Vlier Knurled Press-Fit Ball Plunger - Steel & Stainless Steel - ANSI Recommended Installation Hole Sizes SPFBK57

Description
Knurled press-fit ball plungers are designed for easy installation into wood, soft plastic or aluminum. Nylon ball resists marring. These press-fit ball plungers are ideal where a threaded ball plunger is impractical or when threaded adjustments are not required. Knurled press-fit ball plungers in stainless steel resist rust and corrosion. Typical Uses Securing Indexing Locating Positioning Electrical insulator Electrical contact Special Features Easy installation No thread adjustment Stainless steel resists corrosion Stainless steel withstands high temperatures Steel & stainless steel versions with nylon ball
Request a Quote
Description
Knurled press-fit ball plungers are designed for easy installation into wood, soft plastic or aluminum. Nylon ball resists marring. These press-fit ball plungers are ideal where a threaded ball plunger is impractical or when threaded adjustments are not required. Knurled press-fit ball plungers in stainless steel resist rust and corrosion. Typical Uses Securing Indexing Locating Positioning Electrical insulator Electrical contact Special Features Easy installation No thread adjustment Stainless steel resists corrosion Stainless steel withstands high temperatures Steel & stainless steel versions with nylon ball
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Knurled Press-Fit Ball Plunger - Steel & Stainless Steel - ANSI Recommended Installation Hole Sizes - SPFBK57 - Vlier
Hopkinton, MA, USA
Knurled Press-Fit Ball Plunger - Steel & Stainless Steel - ANSI Recommended Installation Hole Sizes
SPFBK57
Knurled Press-Fit Ball Plunger - Steel & Stainless Steel - ANSI Recommended Installation Hole Sizes SPFBK57
Knurled press-fit ball plungers are designed for easy installation into wood, soft plastic or aluminum. Nylon ball resists marring. These press-fit ball plungers are ideal where a threaded ball plunger is impractical or when threaded adjustments are not required. Knurled press-fit ball plungers in stainless steel resist rust and corrosion. Typical Uses Securing Indexing Locating Positioning Electrical insulator Electrical contact Special Features Easy installation No thread adjustment Stainless steel resists corrosion Stainless steel withstands high temperatures Steel & stainless steel versions with nylon ball

Knurled press-fit ball plungers are designed for easy installation into wood, soft plastic or aluminum. Nylon ball resists marring. These press-fit ball plungers are ideal where a threaded ball plunger is impractical or when threaded adjustments are not required.

Knurled press-fit ball plungers in stainless steel resist rust and corrosion.


Typical Uses

  • Securing
  • Indexing
  • Locating
  • Positioning
  • Electrical insulator
  • Electrical contact

Special Features

  • Easy installation
  • No thread adjustment
  • Stainless steel resists corrosion
  • Stainless steel withstands high temperatures
  • Steel & stainless steel versions with nylon ball
Supplier's Site

Technical Specifications

  Vlier
Product Category Ball and Spring Plungers
Product Number SPFBK57
Product Name Knurled Press-Fit Ball Plunger - Steel & Stainless Steel - ANSI Recommended Installation Hole Sizes
Plunger Type Ball Plunger; Press Fit Plunger; Knurled Head Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Ball Plungers - Steel - BL52P - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.5130 inch (13.03 mm)
End Force 1.5 lbs (0.6803 kg)
View Details
Standard Spring Plungers - Steel w/Stainless Steel Nose - CS54AN - Vlier
Specs
Plunger Type Spring Plunger
Stroke 1 inch (25.4 mm)
End Force 13 lbs (5.9 kg)
View Details
Push-Fit Plungers - w/Delrin® Plunger - DSPFP52 - Vlier
Specs
Plunger Type Press Fit Plunger
Stroke 0.4410 inch (11.2 mm)
End Force 4.5 lbs (2.04 kg)
View Details
Light End Force Standard Spring Plungers - Steel w/Stainless Steel Nose - CS49P - Vlier
Specs
Plunger Type Spring Plunger
Stroke 0.5300 inch (13.46 mm)
End Force 1.5 lbs (0.6803 kg)
View Details