Copper Mountain Technologies 75 Ohm N-Male to F-Male Test Cable C75NMFM

Description
The C75NMFM is a high performance 75 Ohm test cable that is ideal for performing lab grade measurements 75 Ohm environments. It supports high accuracy testing with low insertion and excellent return loss up to 3GHz as well as outstanding mechanical durability. This series is specially designed for strict lab requirements and applications in 75 Ohm communication systems. This cable is also available with an N-Male and N-Male connector configuration. Our 75 Ohm cables are typically used with the 7530 Compact VNA, which is available in two configurations: S7530 and TR7530. Type: N-Male to F-Male Length: 2 feet, 3 feet, 4 or feet Impedance: 75 Ohm
Request a Quote
Description
The C75NMFM is a high performance 75 Ohm test cable that is ideal for performing lab grade measurements 75 Ohm environments. It supports high accuracy testing with low insertion and excellent return loss up to 3GHz as well as outstanding mechanical durability. This series is specially designed for strict lab requirements and applications in 75 Ohm communication systems. This cable is also available with an N-Male and N-Male connector configuration. Our 75 Ohm cables are typically used with the 7530 Compact VNA, which is available in two configurations: S7530 and TR7530. Type: N-Male to F-Male Length: 2 feet, 3 feet, 4 or feet Impedance: 75 Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C75NMFM is a 75 Ω test cable with Type-N male and Type-F male connectors, designed for laboratory measurements up to 3 GHz. It is available in three lengths: 60 cm, 90 cm, and 120 cm, with corresponding insertion losses of 0.5 dB, 0.7 dB, and 0.9 dB. Return loss is a minimum of 25 dB from 0.3 MHz to 2 GHz and 23 dB from 2 GHz to 3 GHz. The cable has a net weight of approximately 145 g, 162 g, or 185 g depending on length.

Datasheet Summary
Powered by GS/AI

The C75NMFM is a 75 Ω test cable with Type-N male and Type-F male connectors, designed for laboratory measurements up to 3 GHz. It is available in three lengths: 60 cm, 90 cm, and 120 cm, with corresponding insertion losses of 0.5 dB, 0.7 dB, and 0.9 dB. Return loss is a minimum of 25 dB from 0.3 MHz to 2 GHz and 23 dB from 2 GHz to 3 GHz. The cable has a net weight of approximately 145 g, 162 g, or 185 g depending on length.

Suppliers

Company
Product
Description
Supplier Links
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Indianapolis, IN, United States
75 Ohm N-Male to F-Male Test Cable
C75NMFM
75 Ohm N-Male to F-Male Test Cable C75NMFM
The C75NMFM is a high performance 75 Ohm test cable that is ideal for performing lab grade measurements 75 Ohm environments. It supports high accuracy testing with low insertion and excellent return loss up to 3GHz as well as outstanding mechanical durability. This series is specially designed for strict lab requirements and applications in 75 Ohm communication systems. This cable is also available with an N-Male and N-Male connector configuration. Our 75 Ohm cables are typically used with the 7530 Compact VNA, which is available in two configurations: S7530 and TR7530. Type: N-Male to F-Male Length: 2 feet, 3 feet, 4 or feet Impedance: 75 Ohm

The C75NMFM is a high performance 75 Ohm test cable that is ideal for performing lab grade measurements 75 Ohm environments. It supports high accuracy testing with low insertion and excellent return loss up to 3GHz as well as outstanding mechanical durability. This series is specially designed for strict lab requirements and applications in 75 Ohm communication systems. This cable is also available with an N-Male and N-Male connector configuration. Our 75 Ohm cables are typically used with the 7530 Compact VNA, which is available in two configurations: S7530 and TR7530.

  • Type: N-Male to F-Male
  • Length: 2 feet, 3 feet, 4 or feet
  • Impedance: 75 Ohm
Supplier's Site Datasheet

Technical Specifications

  Copper Mountain Technologies
Product Category Cable Assemblies
Product Number C75NMFM
Product Name 75 Ohm N-Male to F-Male Test Cable
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details