Copper Mountain Technologies CobaltFx 20 GHz 4' FET RF Cable Kit

Description
This is a set of 4 cables, standard length 4 ft, for one extender: ULC50SMSM.4 cable (4) CobaltFx 20 GHz 4′ FET RF Cable Kit Length: 4 feet Impedance: 50 Ohm
Request a Quote
Description
This is a set of 4 cables, standard length 4 ft, for one extender: ULC50SMSM.4 cable (4) CobaltFx 20 GHz 4′ FET RF Cable Kit Length: 4 feet Impedance: 50 Ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Indianapolis, IN, United States
CobaltFx 20 GHz 4' FET RF Cable Kit
CobaltFx 20 GHz 4' FET RF Cable Kit
This is a set of 4 cables, standard length 4 ft, for one extender: ULC50SMSM.4 cable (4) CobaltFx 20 GHz 4′ FET RF Cable Kit Length: 4 feet Impedance: 50 Ohm

This is a set of 4 cables, standard length 4 ft, for one extender: ULC50SMSM.4 cable (4)

  • CobaltFx 20 GHz 4′ FET RF Cable Kit
  • Length: 4 feet
  • Impedance: 50 Ohm
Supplier's Site

Technical Specifications

  Copper Mountain Technologies
Product Category Cable Assemblies
Product Name CobaltFx 20 GHz 4' FET RF Cable Kit
Application Instrumentation and Control; RF
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details