Copper Mountain Technologies 50 Ohm N-Male to N-Male Test Cable C50NMNM

Description
Our N-type test cable is made to ideally suit our larger line of vector network analyzers. The C50NMNM test cable operates at a frequency of 18000 MHz and is compatible with our PC-driven vector network analyzers. Type: N Connector Length: 2 feet, 3 feet, or 5 feet Impedance: 50 Ohm
Request a Quote
Description
Our N-type test cable is made to ideally suit our larger line of vector network analyzers. The C50NMNM test cable operates at a frequency of 18000 MHz and is compatible with our PC-driven vector network analyzers. Type: N Connector Length: 2 feet, 3 feet, or 5 feet Impedance: 50 Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C50NMNM is a 50 Ω test cable with type-N male connectors on both ends, operating from DC to 18 GHz. It is available in lengths of 2 ft, 3 ft, or 5 ft, with corresponding net weights of approximately 137 g, 156 g, and 195 g. Insertion loss varies by frequency range and length, with the 2 ft cable showing 0.4 dB typ. at DC-2.5 GHz and 1.4 dB typ. at 12-18 GHz. Return loss is specified as a minimum of 17 dB and typical values up to 30 dB across the frequency bands.

Datasheet Summary
Powered by GS/AI

The C50NMNM is a 50 Ω test cable with type-N male connectors on both ends, operating from DC to 18 GHz. It is available in lengths of 2 ft, 3 ft, or 5 ft, with corresponding net weights of approximately 137 g, 156 g, and 195 g. Insertion loss varies by frequency range and length, with the 2 ft cable showing 0.4 dB typ. at DC-2.5 GHz and 1.4 dB typ. at 12-18 GHz. Return loss is specified as a minimum of 17 dB and typical values up to 30 dB across the frequency bands.

Suppliers

Company
Product
Description
Supplier Links
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Indianapolis, IN, United States
50 Ohm N-Male to N-Male Test Cable
C50NMNM
50 Ohm N-Male to N-Male Test Cable C50NMNM
Our N-type test cable is made to ideally suit our larger line of vector network analyzers. The C50NMNM test cable operates at a frequency of 18000 MHz and is compatible with our PC-driven vector network analyzers. Type: N Connector Length: 2 feet, 3 feet, or 5 feet Impedance: 50 Ohm

Our N-type test cable is made to ideally suit our larger line of vector network analyzers. The C50NMNM test cable operates at a frequency of 18000 MHz and is compatible with our PC-driven vector network analyzers.

  • Type: N Connector
  • Length: 2 feet, 3 feet, or 5 feet
  • Impedance: 50 Ohm
Supplier's Site Datasheet

Technical Specifications

  Copper Mountain Technologies
Product Category Cable Assemblies
Product Number C50NMNM
Product Name 50 Ohm N-Male to N-Male Test Cable
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details