ITOH Denki USA, Inc. Datasheets for Drive Rollers and Idler Rollers
Drive rollers and idler rollers convey materials along a belt or within an assembly. Drive rollers are powered by electric motors, while idler rollers are linked in a transmission or unpowered.
Drive Rollers and Idler Rollers: Learn more
| Product Name | Notes |
|---|---|
| Features: • 150% more higher torque then PM486FS. • Incline conveyor applications. • Belt application. • DC brushless motor is adopted for long life. • 7/16 hex (threaded) shaft. • | |
| Features: • Improved Torque • 7/16in hexagonal shafts • Spring-loaded shaft (non-cable side) • 300mm [11.81in] motor cable • Dustproof design (IP54) • Straight, seamless tube • Zinc plated, carbon... | |
| Features: F- RAT specifications Drop in Installation into existing MDR frames Three Motors –Spine (belts), Lifting/Dropping Mechanism, Transfer Rollers Controlled with Itoh Denki’s IB 4 zone cards Minimum Package Size:... | |
| Features: DC brushless motor. 11/16 hex (threaded) shaft. Improved torque for heavy duty pallet handling. Low profile requirement of pallet handling. 1000mm (39.37″) power cable standard Utilizes CBM-103FN Driver Card. | |
| Features: PM486/500XE series Power Moller are latest generation of internal driver card rollers Simple and compact (Integral motor driver card) Brushless dc motor with ensured long life Highly durable metallic... | |
| Brushless design for high level drive systems. Variable speed. Silent operation. High torque. Perfect for clean lines. Includes No. CB-016S2 Driver Card. Driver card CB-016S4 also available. | |
| DC brushless motor. 11/16 hex (threaded) shaft. Heavy duty pallet handling. Low profile requirement of pallet handling. Including CB-016S4 driver card. | |
| Designed for continuous and intermittent duty. Easy installation into existing conveyor lines. Not suited for repeated locking. Easy control of forward, reverse and stop.. | |
| Designed for heavy load transfer. Brushless design for high level drive systems. Variable speed. Silent operation. High torque. Includes No. CB-016S2 Driver Card. Driver card CB-016S4 also available. | |
| Designed for heavy load transfer. Easy installation into existing conveyor lines. Easy control of forward, reverse, stop. Not suited for repeated locking. | |
| Designed for heavy load transfer. For applications requiring extended stall periods. Special high impedance motor draws low current under any condition. | |
| Designed for heavy load transfer. Motor is protected from thermal overload. 150% more torque than PM605AS. 50% duty cycle. Maximum run time of 20 min. | |
| Designed for intermittent duty. 150% more torque than PM570AS. Motor is protected from thermal overload. Duty cycle of 50%.. | |
| Designed for slim and compact lines. Easy installation into existing conveyors. Simplifies new conveyor design. Easy control of forward, reverse and stop. | |
| Designed for slim and compact lines. Easy installation into existing conveyors. Simplifies new conveyor design. Easy control of forward. reverse and stop. Perfect for clean lines. | |
| Easy installation into existing conveyors. Simplifies new conveyor design. Easy control of forward, reverse and stop. Perfect for clean lines. 7/16" Hex Shaft. | |
| For applications requiring extended stall periods. Special high impedance motor draws low current under any load condition. | |
| Inner rotor design. DC brushless motor is adopted for long life. 7/16" Hex Shaft. The motor is protected from overheating. Includes CB-002N Driver Card and A-071-G (Flat on top) or... | |
| Powerful driving for small belt conveyors. Heavy load transfer for roller conveyors. Manufactured to IP55 standards for dust proof operation. Internal thermal overload protection. Designed for continuous and intermittent operation. | |
| Strong motor torque. Long motor life. Variable speed (25-100%). Class E insulation. Dynamic brake. Highly durable gear and structure. LED signal for self diagnosis of failure. Supplied with No. CB-002... |