Designed for heavy load transfer. Easy installation into existing conveyor lines. Easy control of forward, reverse, stop. Not suited for repeated locking.
| ITOH Denki USA, Inc. | |
|---|---|
| Product Category | Drive Rollers and Idler Rollers |
| Product Number | PM605AS |
| Product Name | AC Motorized Roller |
| Application | Conveyor |
| Type | Motorized Roller |
| Material | Steel |
| Features | Coated / Plated |