Strong motor torque. Long motor life. Variable speed (25-100%). Class E insulation. Dynamic brake. Highly durable gear and structure. LED signal for self diagnosis of failure. Supplied with No. CB-002 Driver card that has built in overload protection. Driver card CB-016S4 available.
| ITOH Denki USA, Inc. | |
|---|---|
| Product Category | Drive Rollers and Idler Rollers |
| Product Number | PM486FE |
| Product Name | DC Motorized Roller |
| Application | Conveyor |
| Type | Motorized Roller |
| Material | Steel |
| Features | Grooved (optional feature); Coated / Plated |