ITOH Denki USA, Inc. Datasheets for Motion Controllers
Motion controllers range from simple linear controllers to complex, user-programmable modules that act as controllers within complex integrated multi-axis motion systems.
Motion Controllers: Learn more
| Product Name | Notes |
|---|---|
| Features: • Adjustable acceleration and deceleration time (0 to 2.5s) • Stable speed operation • Manual or automatic recovery of the thermal overload device • One (1) DIP switch combined... | |
| Features: - Provides thermal protection for both Power Moller and driver card - Two LED’s to identify type of error - Error output signal for self diagnosis - Dynamic brake... | |
| Features: Designed for use with the high torque PM635KE (up to 10A) Built in thermal protection for both driver card and Power Moller Two LED’s to identify type of error... | |
| HB-510 is the latest generation of Itoh Denki's built-in ZPA Logic Hybrid Driver Cards. The HB-510 is applicable to FP series high power unit as well as to FS and... | |
| The CB-030 driver card is used to control Power Moller 24 brushless model PM486FH 24VDC motorized rollers. It performs motor run/stop along with direction functions. Speed selection via rotary switch... | |
| The SID (Snap-in-Drive) interface controller is a new generation, built-in ZPA-logic, control card. It is compatible with the SID series Power Moller® motor driven roller with internal drive card (XE... |