Designed for heavy load transfer. For applications requiring extended stall periods. Special high impedance motor draws low current under any condition.
| ITOH Denki USA, Inc. | |
|---|---|
| Product Category | Drive Rollers and Idler Rollers |
| Product Number | PM605AU |
| Product Name | AC Motorized Roller |
| Application | Conveyor |
| Type | Motorized Roller |
| Material | Steel |
| Features | Coated / Plated |