• Improved Torque
• 7/16in hexagonal shafts
• Spring-loaded shaft (non-cable side)
• 300mm [11.81in] motor cable
• Dustproof design (IP54)
• Straight, seamless tube
• Zinc plated, carbon steel tube
• Utilizes CB-030 driver card.
| ITOH Denki USA, Inc. | |
|---|---|
| Product Category | Drive Rollers and Idler Rollers |
| Product Number | PM486FH |
| Product Name | DC Motorized Roller |
| Application | Conveyor |
| Type | Motorized Roller |
| Material | Steel |
| Features | Grooved (optional feature); Coated / Plated |