ITOH Denki USA, Inc. Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| Features: • Standard accessory for PM380AS andPM427AS. • Please fix the output shaft by the special fitting. In case the output shaft runs freely, it causes the wires to break. | |
| A motor protection device is provided on the terminal block | |
| Provided as a standard accessory for each applicable model. Each output shaft should be fixed by the applicable fitting. In case out-put shaft turns freely, it causes the wires to... | |
| The fitting No. A-800 is an optional item and no Power Moller® is provided with this fitting as standard. Please order it separately when ordering Power Mollers® and the No. | |
| The PM486BS is supplied with either the A-270-GS (flat on top) or the A-280-GS (point on top) terminal block to match the conveyor frame hole design. Each output shaft should... |