ITOH Denki USA, Inc. Right Angle Transfer F-RAT-S

Description
Features: F- RAT specifications Drop in Installation into existing MDR frames Three Motors –Spine (belts), Lifting/Dropping Mechanism, Transfer Rollers Controlled with Itoh Denki’s IB 4 zone cards Minimum Package Size: 300mm (11.81”) x 300mm (11.81”) Minimum Height: 170 mm (6.69”) Transfer Capacity: 2500/hr (Based on 13.8” x 15.4”, 66lb package)
Datasheet
Description
Features: F- RAT specifications Drop in Installation into existing MDR frames Three Motors –Spine (belts), Lifting/Dropping Mechanism, Transfer Rollers Controlled with Itoh Denki’s IB 4 zone cards Minimum Package Size: 300mm (11.81”) x 300mm (11.81”) Minimum Height: 170 mm (6.69”) Transfer Capacity: 2500/hr (Based on 13.8” x 15.4”, 66lb package)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle Transfer - F-RAT-S - ITOH Denki USA, Inc.
Hanover Township, PA, USA
Right Angle Transfer
F-RAT-S
Right Angle Transfer F-RAT-S
Features: F- RAT specifications Drop in Installation into existing MDR frames Three Motors –Spine (belts), Lifting/Dropping Mechanism, Transfer Rollers Controlled with Itoh Denki’s IB 4 zone cards Minimum Package Size: 300mm (11.81”) x 300mm (11.81”) Minimum Height: 170 mm (6.69”) Transfer Capacity: 2500/hr (Based on 13.8” x 15.4”, 66lb package)

Features:

F- RAT specifications

  • Drop in Installation into existing MDR frames
  • Three Motors –Spine (belts), Lifting/Dropping Mechanism, Transfer Rollers
  • Controlled with Itoh Denki’s IB 4 zone cards
  • Minimum Package Size: 300mm (11.81”) x 300mm (11.81”)
  • Minimum Height: 170 mm (6.69”)
  • Transfer Capacity: 2500/hr (Based on 13.8” x 15.4”, 66lb package)
Supplier's Site Datasheet

Technical Specifications

  ITOH Denki USA, Inc.
Product Category Drive Rollers and Idler Rollers
Product Number F-RAT-S
Product Name Right Angle Transfer
Application Conveyor
Type Motorized Roller
Material Steel
Features Coated / Plated
Unlock Full Specs
to access all available technical data

Similar Products

Urethane Covered Bearings -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Type Feed Roller
Roll Diameter 0.8750 to 2 inch (22.22 to 50.8 mm)
View Details
12mm Outside diameter, 3mm Bore, Urethane Roller with Sintered Flange Bearing - A 7Z 5MUR1203A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Conveyor
Type Idler Roller
Material Plastic; Urethane
View Details
Double-flanged Guide Roller - GRL-H - Imao-Fixtureworks
Specs
Type Guide Roller
Material Stainless Steel; Steel
Length/Width 0.4724 to 1.1 inch (12 to 28 mm)
View Details
Work Bench Table Top Insert Rollers™ -  - Omtec Corporation
Specs
Application Other / Specialty
Type Workbench Transfer; Insert Roller
Material Steel
View Details