ILSCO Corporation Grounding Strap GS-30

Description
ADJUSTABLE TYPE ANNEALED COPPER MATERIAL 12-3/4 INCH 3/4 INCH 0.025 INCH THICKNESS 50 STANDARD PACKAGE 3/8 TO 3 INCH CONDUIT/PIPE SIZE ROHS COMPATIBLE USED ON COPPER CONDUCTOR GS MODEL
Datasheet
Description
ADJUSTABLE TYPE ANNEALED COPPER MATERIAL 12-3/4 INCH 3/4 INCH 0.025 INCH THICKNESS 50 STANDARD PACKAGE 3/8 TO 3 INCH CONDUIT/PIPE SIZE ROHS COMPATIBLE USED ON COPPER CONDUCTOR GS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Strap - GS-30 - ILSCO Corporation
Cincinnati, OH, USA
Grounding Strap
GS-30
Grounding Strap GS-30
ADJUSTABLE TYPE ANNEALED COPPER MATERIAL 12-3/4 INCH 3/4 INCH 0.025 INCH THICKNESS 50 STANDARD PACKAGE 3/8 TO 3 INCH CONDUIT/PIPE SIZE ROHS COMPATIBLE USED ON COPPER CONDUCTOR GS MODEL
  • ADJUSTABLE TYPE
  • ANNEALED COPPER MATERIAL
  • 12-3/4 INCH
  • 3/4 INCH
  • 0.025 INCH THICKNESS
  • 50 STANDARD PACKAGE
  • 3/8 TO 3 INCH CONDUIT/PIPE SIZE
  • ROHS COMPATIBLE
  • USED ON COPPER CONDUCTOR
  • GS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Grounding Straps
Product Number GS-30
Product Name Grounding Strap
Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

PVC Ground Strap - AS 356-244-156 T - Cooner Wire Company
Specs
Strap Types Braid
Material Copper
Shape Flat
View Details
Flat Tinned Copper Braid - 1115-3/64
Specs
Strap Types Braid
Material Copper
Shape Flat
View Details