3X Motion Technologies Co., Ltd Servo Hub Motor 6.5 inch 5N.m

Description
Servo hub motor widely used in AGV vehicles3X MOTION has developed and manufactured its own servo wheel hub motor specifically for lightweight unmanned transport vehicles with a load of less than 350kg.
Request a Quote
Description
Servo hub motor widely used in AGV vehicles3X MOTION has developed and manufactured its own servo wheel hub motor specifically for lightweight unmanned transport vehicles with a load of less than 350kg.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servo Hub Motor 6.5 inch 5N.m
Servo hub motor widely used in AGV vehicles3X MOTION has developed and manufactured its own servo wheel hub motor specifically for lightweight unmanned transport vehicles with a load of less than 350kg.

Servo hub motor widely used in AGV vehicles3X MOTION has developed and manufactured its own servo wheel hub motor specifically for lightweight unmanned transport vehicles with a load of less than 350kg.

Supplier's Site

Technical Specifications

  3X Motion Technologies Co., Ltd
Product Category Brushless Motors
Product Number 6.5 inch 5N.m
Product Name Servo Hub Motor
Motor Type Servomotor
Standard DC Voltage 24V
Output Power 105 HP
Continuous Current 7.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor - 90BSA Series (8Poles 8) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 12V; 24V; 48V; 72V; 90V; 160V
DC Voltage Range 12.0 to 310.0 VDC
View Details
Roller BLDC Motor - 80BWA Series (80BWA1100D008H-01) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 48V
Output Power 0.5361 HP
View Details
Servo Hub Motor - 6.5 inch 11N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type Servomotor
Standard DC Voltage 24V
Output Power 173 HP
View Details
BLDC Motor/Brushless DC Motor - 42BSF series (42BSF051C030X-08) - 3X Motion Technologies Co., Ltd
Specs
Motor Type Servomotor
DC Voltage Range 36.0 VDC
Output Power 63 HP
View Details