3X Motion Technologies Co., Ltd Servo Hub Motor 6.5 inch 11N.m

Description
Servo hub motor widely used in AGV vehicles3X MOTION has developed and manufactured its own servo wheel hub motor specifically for lightweight unmanned transport vehicles with a load of less than 350kg.
Request a Quote
Description
Servo hub motor widely used in AGV vehicles3X MOTION has developed and manufactured its own servo wheel hub motor specifically for lightweight unmanned transport vehicles with a load of less than 350kg.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servo Hub Motor 6.5 inch 11N.m
Servo hub motor widely used in AGV vehicles3X MOTION has developed and manufactured its own servo wheel hub motor specifically for lightweight unmanned transport vehicles with a load of less than 350kg.

Servo hub motor widely used in AGV vehicles3X MOTION has developed and manufactured its own servo wheel hub motor specifically for lightweight unmanned transport vehicles with a load of less than 350kg.

Supplier's Site

Technical Specifications

  3X Motion Technologies Co., Ltd
Product Category Brushless Motors
Product Number 6.5 inch 11N.m
Product Name Servo Hub Motor
Motor Type Servomotor
Standard DC Voltage 24V
Output Power 173 HP
Continuous Current 12 amps
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type Servomotor
Standard DC Voltage 24V
Output Power 168 HP
View Details
Brushless DC Motor - 57BSB Series(Servo Motor) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC Motor - 42BYA Series (big torque) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type Servomotor
Standard DC Voltage 24V
Output Power 126 HP
View Details