Models 3900 and 3900VP are provided with a double junction reference, which protects the reference element from poisoning ions – such as ammonia, chlorine, cyanides, and sulfides – in the process.
ENHANCED PERFORMANCE AND INCREASED LIFE with minimized glass cracking provided by field-proven AccuGlass™ pH glass formulations.
NEW 3⁄4' AND 1' MOUNTING SOLUTIONS to meet a variety of application installation requirements.
EXTENDED SENSOR LIFE provided by double junction reference.
MAXIMUM CHEMICAL RESISTANCE provided by rugged polyphenylene sulfide body, completely sealed to eliminate sensor leakage.
OPTIMUM VERSATILITY WITH VARIOUS MOUNTING OPTIONS provided by one-piece construction with process threads in two places.
OPERATES IN SUB-ZERO TEMPERATURES down to -10°C (14°F) and up to a maximum of 100°C.
Models 3900 and 3900VP are provided with a double junction reference, which protects the reference element from poisoning ions – such as ammonia, chlorine, cyanides, and sulfides – in the process.
- ENHANCED PERFORMANCE AND INCREASED LIFE with minimized glass cracking provided by field-proven AccuGlass™ pH glass formulations.
- NEW 3⁄4' AND 1' MOUNTING SOLUTIONS to meet a variety of application installation requirements.
- EXTENDED SENSOR LIFE provided by double junction reference.
- MAXIMUM CHEMICAL RESISTANCE provided by rugged polyphenylene sulfide body, completely sealed to eliminate sensor leakage.
- OPTIMUM VERSATILITY WITH VARIOUS MOUNTING OPTIONS provided by one-piece construction with process threads in two places.
- OPERATES IN SUB-ZERO TEMPERATURES down to -10°C (14°F) and up to a maximum of 100°C.