Emerson Automation Solutions – Rosemount pH/ORP Insertion and Retractable Sensors Model 385/385+

Description
RETRACTABLE SENSOR can be easily removed and replaced under pressure without process shutdown. CHEMICALLY RUGGED TEFZEL® BODY with titanium tube provides maximum resistance and is completely sealed to eliminate sensor leakage. LONG-LIFE, TRIPLE JUNCTION REFERENCE ELECTRODE provides longer service life in applications where poisoning ions are present. INTEGRAL PREAMPLIFIER provides noise free, long distance transmission of the high impedance pH signal. WEATHERPROOF JUNCTION BOX permits installation in most environments. The Rosemount Analytical 385 Retractable pH/ORP Sensor is designed to meet a wide variety of industrial applications. It has been specially designed for applications where the process cannot be shut down and a separate sample stream is difficult or impossible to provide. The 385 body is constructed with a standard titanium tube and Tefzel, allowing the sensor to be used in especially harsh applications such as bleach lines in paper mills. The 385 Retractable pH/ORP Sensor is designed for use with a standard 1-1/2 inch ball valve. This makes it ideal for replacing or updating any manufacturer's existing retractable pH/ORP sensor without process shut-down. Initial installations can even be accomplished without process shut-down by hot tapping a 1-1/2 inch ball valve at the desired point of measurement. Sensor removal is accomplished by retracting the sensor until it reaches the built-in mechanical stop (no cables or chains are required for retraction). The ball valve may then be closed, and the insertion sensor removed from the process. The entire process is accomplished with almost no loss of process fluid and without depressurizing the line. Once the sensor is removed from the ball valve it can easily be buffer checked or its disposable sensor tube replaced. The 385 pH sensor comes standard with a triple junction gel filled reference cell. The peripheral ceramic liquid junction around the base of the glass electrode assures maximum working life even in solutions containing ammonia, chlorine, and other poisoning ions. The plug-in style, solid state preamplifier is housed in a weatherproof junction box as an integral part of the sensor. This preamplifier provides noise free, long distance transmission of the pH/ORP signal to a remote analyzer, such as the Rosemount Analytical 3081pH/ORP, 54pH/ORP, 1054B pH/ORP, and many others. (Refer to the respective Product Data Sheets for further information.)
Datasheet
Description
RETRACTABLE SENSOR can be easily removed and replaced under pressure without process shutdown. CHEMICALLY RUGGED TEFZEL® BODY with titanium tube provides maximum resistance and is completely sealed to eliminate sensor leakage. LONG-LIFE, TRIPLE JUNCTION REFERENCE ELECTRODE provides longer service life in applications where poisoning ions are present. INTEGRAL PREAMPLIFIER provides noise free, long distance transmission of the high impedance pH signal. WEATHERPROOF JUNCTION BOX permits installation in most environments. The Rosemount Analytical 385 Retractable pH/ORP Sensor is designed to meet a wide variety of industrial applications. It has been specially designed for applications where the process cannot be shut down and a separate sample stream is difficult or impossible to provide. The 385 body is constructed with a standard titanium tube and Tefzel, allowing the sensor to be used in especially harsh applications such as bleach lines in paper mills. The 385 Retractable pH/ORP Sensor is designed for use with a standard 1-1/2 inch ball valve. This makes it ideal for replacing or updating any manufacturer's existing retractable pH/ORP sensor without process shut-down. Initial installations can even be accomplished without process shut-down by hot tapping a 1-1/2 inch ball valve at the desired point of measurement. Sensor removal is accomplished by retracting the sensor until it reaches the built-in mechanical stop (no cables or chains are required for retraction). The ball valve may then be closed, and the insertion sensor removed from the process. The entire process is accomplished with almost no loss of process fluid and without depressurizing the line. Once the sensor is removed from the ball valve it can easily be buffer checked or its disposable sensor tube replaced. The 385 pH sensor comes standard with a triple junction gel filled reference cell. The peripheral ceramic liquid junction around the base of the glass electrode assures maximum working life even in solutions containing ammonia, chlorine, and other poisoning ions. The plug-in style, solid state preamplifier is housed in a weatherproof junction box as an integral part of the sensor. This preamplifier provides noise free, long distance transmission of the pH/ORP signal to a remote analyzer, such as the Rosemount Analytical 3081pH/ORP, 54pH/ORP, 1054B pH/ORP, and many others. (Refer to the respective Product Data Sheets for further information.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
pH/ORP Insertion and Retractable Sensors - Model 385/385+ - Emerson Automation Solutions – Rosemount
Irvine, CA, USA
pH/ORP Insertion and Retractable Sensors
Model 385/385+
pH/ORP Insertion and Retractable Sensors Model 385/385+
RETRACTABLE SENSOR can be easily removed and replaced under pressure without process shutdown. CHEMICALLY RUGGED TEFZEL® BODY with titanium tube provides maximum resistance and is completely sealed to eliminate sensor leakage. LONG-LIFE, TRIPLE JUNCTION REFERENCE ELECTRODE provides longer service life in applications where poisoning ions are present. INTEGRAL PREAMPLIFIER provides noise free, long distance transmission of the high impedance pH signal. WEATHERPROOF JUNCTION BOX permits installation in most environments. The Rosemount Analytical 385 Retractable pH/ORP Sensor is designed to meet a wide variety of industrial applications. It has been specially designed for applications where the process cannot be shut down and a separate sample stream is difficult or impossible to provide. The 385 body is constructed with a standard titanium tube and Tefzel, allowing the sensor to be used in especially harsh applications such as bleach lines in paper mills. The 385 Retractable pH/ORP Sensor is designed for use with a standard 1-1/2 inch ball valve. This makes it ideal for replacing or updating any manufacturer's existing retractable pH/ORP sensor without process shut-down. Initial installations can even be accomplished without process shut-down by hot tapping a 1-1/2 inch ball valve at the desired point of measurement. Sensor removal is accomplished by retracting the sensor until it reaches the built-in mechanical stop (no cables or chains are required for retraction). The ball valve may then be closed, and the insertion sensor removed from the process. The entire process is accomplished with almost no loss of process fluid and without depressurizing the line. Once the sensor is removed from the ball valve it can easily be buffer checked or its disposable sensor tube replaced. The 385 pH sensor comes standard with a triple junction gel filled reference cell. The peripheral ceramic liquid junction around the base of the glass electrode assures maximum working life even in solutions containing ammonia, chlorine, and other poisoning ions. The plug-in style, solid state preamplifier is housed in a weatherproof junction box as an integral part of the sensor. This preamplifier provides noise free, long distance transmission of the pH/ORP signal to a remote analyzer, such as the Rosemount Analytical 3081pH/ORP, 54pH/ORP, 1054B pH/ORP, and many others. (Refer to the respective Product Data Sheets for further information.)
  • RETRACTABLE SENSOR can be easily removed and replaced under pressure without process shutdown.
  • CHEMICALLY RUGGED TEFZEL® BODY with titanium tube provides maximum resistance and is completely sealed to eliminate sensor leakage.
  • LONG-LIFE, TRIPLE JUNCTION REFERENCE ELECTRODE provides longer service life in applications where poisoning ions are present.
  • INTEGRAL PREAMPLIFIER provides noise free, long distance transmission of the high impedance pH signal.
  • WEATHERPROOF JUNCTION BOX permits installation in most environments.

The Rosemount Analytical 385 Retractable pH/ORP Sensor is designed to meet a wide variety of industrial applications. It has been specially designed for applications where the process cannot be shut down and a separate sample stream is difficult or impossible to provide. The 385 body is constructed with a standard titanium tube and Tefzel, allowing the sensor to be used in especially harsh applications such as bleach lines in paper mills.
The 385 Retractable pH/ORP Sensor is designed for use with a standard 1-1/2 inch ball valve. This makes it ideal for replacing or updating any manufacturer's existing retractable pH/ORP sensor without process shut-down. Initial installations can even be accomplished without process shut-down by hot tapping a 1-1/2 inch ball valve at the desired point of measurement.
Sensor removal is accomplished by retracting the sensor until it reaches the built-in mechanical stop (no cables or chains are required for retraction). The ball valve may then be closed, and the insertion sensor removed from the process. The entire process is accomplished with almost no loss of process fluid and without depressurizing the line. Once the sensor is removed from the ball valve it can easily be buffer checked or its disposable sensor tube replaced.
The 385 pH sensor comes standard with a triple junction gel filled reference cell. The peripheral ceramic liquid junction around the base of the glass electrode assures maximum working life even in solutions containing ammonia, chlorine, and other poisoning ions.
The plug-in style, solid state preamplifier is housed in a weatherproof junction box as an integral part of the sensor. This preamplifier provides noise free, long distance transmission of the pH/ORP signal to a remote analyzer, such as the Rosemount Analytical 3081pH/ORP, 54pH/ORP, 1054B pH/ORP, and many others. (Refer to the respective Product Data Sheets for further information.)

Supplier's Site Datasheet

Technical Specifications

  Emerson Automation Solutions – Rosemount
Product Category pH Electrodes
Product Number Model 385/385+
Product Name pH/ORP Insertion and Retractable Sensors
Specific Electrode Type Measures ORP
Electrode Configuration Combination
Reference Solution Options Sealed
Junction Type Triple
Mounting Options In-Line (Insertion)
Unlock Full Specs
to access all available technical data

Similar Products

pH Meter - PCE-PH 26F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Compensated
View Details
pH Sensor CHEMOTRODE 120 - 238760 - Hamilton Company
Specs
Electrode Configuration Combination
Mounting Options Hand Held or Portable
Body Material Glass
View Details
dAg Titrode - 6.00404.300 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2362 inch (6 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
High Accuracy Alpha pH Electrode - PHE-4810 - OMEGA Engineering, Inc.
Specs
Electrode Configuration Combination
Reference Solution Options Refillable
Junction Type Double Junction
View Details