Emerson Automation Solutions – Rosemount TUpH Submersion/Insertion pH/ORP Sensor Model 396/396VP

Description
The TUpH™ reference junction and helical pathway combined with the AccuGlass™ pH glass perform exceptionally well in dirty, high solid applications and require only minimum maintenance. Model 396R retractable sensor is specifically designed for improved life in harsh, dirty applications where a separate sample stream is difficult to provide and greater insertion depths are required. SILCORE™2 TECHNOLOGY PROVIDES INCREASED SENSOR LIFE when used in elevated temperature applications. MAXIMUM PRESSURE SPECIFICATIONSof 150 psig (1136 kPa [abs]) at 100°C (212°F). MINIMUM SENSOR MAINTENANCE due to TUpH™ reference technology which ensures steady pH signal when sensor is coated. OPTIMUM VERSATILITY by providing various mounting options. Also can be used with all Rosemount Analytical and other manufacturers’ instruments. FIELD PROVEN AccuGlass™ pH glass formulations minimize glass cracking, resulting in enhanced performance and increased life. MAXIMUM SENSOR LIFE because of secondary helical reference pathway which hinders reference poisoning.
Datasheet
Description
The TUpH™ reference junction and helical pathway combined with the AccuGlass™ pH glass perform exceptionally well in dirty, high solid applications and require only minimum maintenance. Model 396R retractable sensor is specifically designed for improved life in harsh, dirty applications where a separate sample stream is difficult to provide and greater insertion depths are required. SILCORE™2 TECHNOLOGY PROVIDES INCREASED SENSOR LIFE when used in elevated temperature applications. MAXIMUM PRESSURE SPECIFICATIONSof 150 psig (1136 kPa [abs]) at 100°C (212°F). MINIMUM SENSOR MAINTENANCE due to TUpH™ reference technology which ensures steady pH signal when sensor is coated. OPTIMUM VERSATILITY by providing various mounting options. Also can be used with all Rosemount Analytical and other manufacturers’ instruments. FIELD PROVEN AccuGlass™ pH glass formulations minimize glass cracking, resulting in enhanced performance and increased life. MAXIMUM SENSOR LIFE because of secondary helical reference pathway which hinders reference poisoning.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TUpH Submersion/Insertion pH/ORP Sensor - Model 396/396VP - Emerson Automation Solutions – Rosemount
Irvine, CA, USA
TUpH Submersion/Insertion pH/ORP Sensor
Model 396/396VP
TUpH Submersion/Insertion pH/ORP Sensor Model 396/396VP
The TUpH™ reference junction and helical pathway combined with the AccuGlass™ pH glass perform exceptionally well in dirty, high solid applications and require only minimum maintenance. Model 396R retractable sensor is specifically designed for improved life in harsh, dirty applications where a separate sample stream is difficult to provide and greater insertion depths are required. SILCORE™2 TECHNOLOGY PROVIDES INCREASED SENSOR LIFE when used in elevated temperature applications. MAXIMUM PRESSURE SPECIFICATIONSof 150 psig (1136 kPa [abs]) at 100°C (212°F). MINIMUM SENSOR MAINTENANCE due to TUpH™ reference technology which ensures steady pH signal when sensor is coated. OPTIMUM VERSATILITY by providing various mounting options. Also can be used with all Rosemount Analytical and other manufacturers’ instruments. FIELD PROVEN AccuGlass™ pH glass formulations minimize glass cracking, resulting in enhanced performance and increased life. MAXIMUM SENSOR LIFE because of secondary helical reference pathway which hinders reference poisoning.

The TUpH™ reference junction and helical pathway combined with the AccuGlass™ pH glass perform exceptionally well in dirty, high solid applications and require only minimum maintenance. Model 396R retractable sensor is specifically designed for improved life in harsh, dirty applications where a separate sample stream is difficult to provide and greater insertion depths are required.

  • SILCORE™2 TECHNOLOGY PROVIDES INCREASED SENSOR LIFE when used in elevated temperature applications.
  • MAXIMUM PRESSURE SPECIFICATIONSof 150 psig (1136 kPa [abs]) at 100°C (212°F).
  • MINIMUM SENSOR MAINTENANCE due to TUpH™ reference technology which ensures steady pH signal when sensor is coated.
  • OPTIMUM VERSATILITY by providing various mounting options. Also can be used with all Rosemount Analytical and other manufacturers’ instruments.
  • FIELD PROVEN AccuGlass™ pH glass formulations minimize glass cracking, resulting in enhanced performance and increased life.
  • MAXIMUM SENSOR LIFE because of secondary helical reference pathway which hinders reference poisoning.
Supplier's Site Datasheet

Technical Specifications

  Emerson Automation Solutions – Rosemount
Product Category pH Electrodes
Product Number Model 396/396VP
Product Name TUpH Submersion/Insertion pH/ORP Sensor
Specific Electrode Type Measures ORP
Reference Solution Options Sealed
Junction Type Triple
Mounting Options In-Line (Insertion)
Body Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

Ecotrode Gel with Pt1000 - 6.00221.600 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
pH Range 1 to 11 ph
View Details
Ph Tester - PCE-PH 228HTE - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Specific Electrode Type Measures ORP
Mounting Options Hand Held or Portable
pH Range 1 to 13 ph
View Details
pH Sensor EASYFERM PLUS MS 225 - 242651 - Hamilton Company
Specs
Electrode Configuration Combination
Mounting Options Hand Held or Portable
Body Material Glass
View Details
Specs
Reference Solution Options Refillable
Junction Type Double Junction
Mounting Options In-Line (Insertion)
View Details