Components Corporation Datasheets for Test Points
Test points are electrical terminals that are used for testing electrical and electronic equipment.
Test Points: Learn more
| Product Name | Notes |
|---|---|
| ATP-402 series test points provide a convenient loop profiled anchor for the board level "troubleshooting" of today's densely populated electronic circuits in a configuration which is fully compatible with automated,... | |
| Components Corporation's TP-107 series of surface mounted, printed circuit test points allows engineers to take advantage of the convenience of field testing. The profile of the TP-107 readily accepts most... | |
| The economical, sub-miniature TP-110-02-2-T was designed to provide a secure anchoring point for j-hooks facilitating the connection for field level testing .The loop configuration holds probes fast, without the slippage... | |
| The new TP-106 series of oval profile, color-coded printed circuit board test points from Components Corporation represents a significant, yet simple, solution to the board level testing of today's highly... | |
| The TP-102 series of printed circuit mounted, test point jumpers provides a significantly lower cost and superior function to that of conventional "turret" type terminals in board level, "trouble shooting"... | |
| The TP-104 Series takes Components Corporation's highly efficient and economical loop configured test point design one step further, by adding a plastic standoff that boosts visibility and allows for easy... | |
| The TP-105 series test point offers a functionally superior alternative to other means of board level trouble shooting, particularly .025" square header posts. While featuring a loop profile for positive... | |
| The TP-108 is the smallest of all our test points and has a compact design. The new TP-108 Series Surface Mount Test Point was designed to provide a secure anchoring... | |
| This low cost, printed circuit mounted test point jumper provides a reliable and economical solution for board level, trouble shooting applications. Available in a variety of popular mounting dimensions and... | |
| With the incorporation of the TP-103 series of printed circuit board mounted test points, significant improvement in function, profile and safety may be realized over the use of .025" square... |