Components Corporation Datasheets for Edge Connectors
Card edge connectors are edge-on connectors designed for single-sided or double-sided printed circuit boards (PCBs).
Edge Connectors: Learn more
| Product Name | Notes |
|---|---|
| The DIGI-KLIP DRP series conforms to the popular .200" row spacing grid. This standardization allows the designer the confidence to apply the unique advantages of the DRP series without the... | |
| The DIGI-KLIP SRP series of free-standing card edge contacts employs Components Corporation's proven wire form technology, reliably applied in electronic packaging designs since 1962. SRP contacts are formed from high... | |
| The patented DIGI-KLIP®, free-standing card edge interconnect system is based upon a unique contact principle, distinctive from traditional methods of connector fabrication. The DIGI-KLIP® contact is formed from soft... | |
| The unique wireform contacts are manufactured from annealed beryllium copper alloy and heat treated after forming for spring temper. The proprietary concept produces free-standing card edge contacts which exhibit superior... | |
| This is to certify that Components Corporation designs, manufactures and supplies products to our customers that are in compliance with RoHS Directive 2015/863/EU RoHS and EU Regulations EC 1907/2006. This... |