Components Corporation Phosphor Bronze Printed Circuit Mounted Test Points TP-103 Series

Description
With the incorporation of the TP-103 series of printed circuit board mounted test points, significant improvement in function, profile and safety may be realized over the use of .025" square wire wrap posts, the unique loop profiles of these units insure a secure anchor for spring loaded test hooks and scope probes; above board heights are dramatically reduced and technicians need no longer fear puncture wounds when involved in circuit "Trouble Shooting." Formed from a phosphor bronze alloy, TP-103 test points fit in the same hole diameters formerly occupied by wrap posts. No re-design costs are involved in the application of this product series. Three part numbers are available in the TP-103 series: The TP-103-02-T offers a loopheight of .200" and provides sufficient profile for most conventional printed circuit board designs. The TP-103-03-T is an ultra low profile version compatible with the component height dimensions of surface mount devices. The TP-103-04 has a longer length of .310". Specifications & Materials Contact Material: .017" diameter Phosphor Bronze #510 Alloy Finish .0001 Matte Tin over .00005 Nickel Mounting Holes: .040" diameter, (minimum) plated through hole TP-103-02 = .200" diameter TP-103-03 = .100" diameter TP-103-04 = .100" diameter Maximum Current: 2.0 amperes Special Notes: A convenient, inexpensive hand tool (model #1020) is available to facilitate placement of TP-103 test points during assembly operations. Certificate of Compliance with Directive 2015/863/EU RoHS and EU Regulation EC 1907/2006
Datasheet
Description
With the incorporation of the TP-103 series of printed circuit board mounted test points, significant improvement in function, profile and safety may be realized over the use of .025" square wire wrap posts, the unique loop profiles of these units insure a secure anchor for spring loaded test hooks and scope probes; above board heights are dramatically reduced and technicians need no longer fear puncture wounds when involved in circuit "Trouble Shooting." Formed from a phosphor bronze alloy, TP-103 test points fit in the same hole diameters formerly occupied by wrap posts. No re-design costs are involved in the application of this product series. Three part numbers are available in the TP-103 series: The TP-103-02-T offers a loopheight of .200" and provides sufficient profile for most conventional printed circuit board designs. The TP-103-03-T is an ultra low profile version compatible with the component height dimensions of surface mount devices. The TP-103-04 has a longer length of .310". Specifications & Materials Contact Material: .017" diameter Phosphor Bronze #510 Alloy Finish .0001 Matte Tin over .00005 Nickel Mounting Holes: .040" diameter, (minimum) plated through hole TP-103-02 = .200" diameter TP-103-03 = .100" diameter TP-103-04 = .100" diameter Maximum Current: 2.0 amperes Special Notes: A convenient, inexpensive hand tool (model #1020) is available to facilitate placement of TP-103 test points during assembly operations. Certificate of Compliance with Directive 2015/863/EU RoHS and EU Regulation EC 1907/2006
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phosphor Bronze Printed Circuit Mounted Test Points - TP-103 Series - Components Corporation
Denville, NJ, USA
Phosphor Bronze Printed Circuit Mounted Test Points
TP-103 Series
Phosphor Bronze Printed Circuit Mounted Test Points TP-103 Series
With the incorporation of the TP-103 series of printed circuit board mounted test points, significant improvement in function, profile and safety may be realized over the use of .025" square wire wrap posts, the unique loop profiles of these units insure a secure anchor for spring loaded test hooks and scope probes; above board heights are dramatically reduced and technicians need no longer fear puncture wounds when involved in circuit "Trouble Shooting." Formed from a phosphor bronze alloy, TP-103 test points fit in the same hole diameters formerly occupied by wrap posts. No re-design costs are involved in the application of this product series. Three part numbers are available in the TP-103 series: The TP-103-02-T offers a loopheight of .200" and provides sufficient profile for most conventional printed circuit board designs. The TP-103-03-T is an ultra low profile version compatible with the component height dimensions of surface mount devices. The TP-103-04 has a longer length of .310". Specifications & Materials Contact Material: .017" diameter Phosphor Bronze #510 Alloy Finish .0001 Matte Tin over .00005 Nickel Mounting Holes: .040" diameter, (minimum) plated through hole TP-103-02 = .200" diameter TP-103-03 = .100" diameter TP-103-04 = .100" diameter Maximum Current: 2.0 amperes Special Notes: A convenient, inexpensive hand tool (model #1020) is available to facilitate placement of TP-103 test points during assembly operations. Certificate of Compliance with Directive 2015/863/EU RoHS and EU Regulation EC 1907/2006

With the incorporation of the TP-103 series of printed circuit board mounted test points, significant improvement in function, profile and safety may be realized over the use of .025" square wire wrap posts, the unique loop profiles of these units insure a secure anchor for spring loaded test hooks and scope probes; above board heights are dramatically reduced and technicians need no longer fear puncture wounds when involved in circuit "Trouble Shooting."

Formed from a phosphor bronze alloy, TP-103 test points fit in the same hole diameters formerly occupied by wrap posts. No re-design costs are involved in the application of this product series.

Three part numbers are available in the TP-103 series: The TP-103-02-T offers a loopheight of .200" and provides sufficient profile for most conventional printed circuit board designs. The TP-103-03-T is an ultra low profile version compatible with the component height dimensions of surface mount devices. The TP-103-04 has a longer length of .310".

Specifications & Materials

Contact Material: .017" diameter Phosphor Bronze #510 Alloy

Finish .0001 Matte Tin over .00005 Nickel

Mounting Holes: .040" diameter, (minimum) plated through hole

  • TP-103-02 = .200" diameter
  • TP-103-03 = .100" diameter
  • TP-103-04 = .100" diameter

Maximum Current: 2.0 amperes

Special Notes: A convenient, inexpensive hand tool (model #1020) is available to facilitate placement of TP-103 test points during assembly operations.

Certificate of Compliance with Directive 2015/863/EU RoHS and EU Regulation EC 1907/2006

Supplier's Site Datasheet

Technical Specifications

  Components Corporation
Product Category Test Points
Product Number TP-103 Series
Product Name Phosphor Bronze Printed Circuit Mounted Test Points
Type / Mounting Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Test Points - 36-680-ND - DigiKey
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Packaging Method Bulk
View Details
Test Points - 2019-RCWCTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Type / Mounting Surface Mount
Packaging Method Digi-Reel®
View Details
PB 1011 Test Jack, PCB Mounting, Ø 2 mm, 10 A - PB 1011 - SCHURTER Inc
Specs
Type / Mounting Surface Mount
Rated Current 10 amps
Mtg. Hole Diameter 0.0787 inch (2 mm)
View Details
 - 7531756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Current 63 amps
Mtg. Hole Diameter 0.1575 inch (4 mm)
View Details