Components Corporation Mounted PCB Test Point Jumpers TP-101 Series

Description
This low cost, printed circuit mounted test point jumper provides a reliable and economical solution for board level, trouble shooting applications. Available in a variety of popular mounting dimensions and loop profiles, the TP-101 series offers the designer flexibility in the placement of crucial test points on high density circuits. The exclusive, detented leg feature of the TP-101 series permits greater production and installation efficiencies by providing self-positioning and retention during soldering operations. When mounted in the recommended .040", "plated through" hole, the detented legs provide a snug, interference fit that will maintain the test point's position while under the pressure of wave soldering operations. The "above board" profile of the TP-101 readily accepts a wide range of test probes and spring clips while offering a compact and space saving size. Formed from spring grade brass wire stock with matte tin over nickel plating, this product assures many years of reliable service at an economical cost. Specifications & Materials Contact Material: 020" diameter 70/30 Brass Wire Finish: .0001 Matte Tin over .00005 Nickel Mounting Holes: Two, .040" diameter +/- .003", plated through holes Taping Standard: 2.0 amperes Certificate of Compliance with Directive 2015/863/EU RoHS and EU Regulation EC 1907/2006
Datasheet
Description
This low cost, printed circuit mounted test point jumper provides a reliable and economical solution for board level, trouble shooting applications. Available in a variety of popular mounting dimensions and loop profiles, the TP-101 series offers the designer flexibility in the placement of crucial test points on high density circuits. The exclusive, detented leg feature of the TP-101 series permits greater production and installation efficiencies by providing self-positioning and retention during soldering operations. When mounted in the recommended .040", "plated through" hole, the detented legs provide a snug, interference fit that will maintain the test point's position while under the pressure of wave soldering operations. The "above board" profile of the TP-101 readily accepts a wide range of test probes and spring clips while offering a compact and space saving size. Formed from spring grade brass wire stock with matte tin over nickel plating, this product assures many years of reliable service at an economical cost. Specifications & Materials Contact Material: 020" diameter 70/30 Brass Wire Finish: .0001 Matte Tin over .00005 Nickel Mounting Holes: Two, .040" diameter +/- .003", plated through holes Taping Standard: 2.0 amperes Certificate of Compliance with Directive 2015/863/EU RoHS and EU Regulation EC 1907/2006
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounted PCB Test Point Jumpers - TP-101 Series - Components Corporation
Denville, NJ, USA
Mounted PCB Test Point Jumpers
TP-101 Series
Mounted PCB Test Point Jumpers TP-101 Series
This low cost, printed circuit mounted test point jumper provides a reliable and economical solution for board level, trouble shooting applications. Available in a variety of popular mounting dimensions and loop profiles, the TP-101 series offers the designer flexibility in the placement of crucial test points on high density circuits. The exclusive, detented leg feature of the TP-101 series permits greater production and installation efficiencies by providing self-positioning and retention during soldering operations. When mounted in the recommended .040", "plated through" hole, the detented legs provide a snug, interference fit that will maintain the test point's position while under the pressure of wave soldering operations. The "above board" profile of the TP-101 readily accepts a wide range of test probes and spring clips while offering a compact and space saving size. Formed from spring grade brass wire stock with matte tin over nickel plating, this product assures many years of reliable service at an economical cost. Specifications & Materials Contact Material: 020" diameter 70/30 Brass Wire Finish: .0001 Matte Tin over .00005 Nickel Mounting Holes: Two, .040" diameter +/- .003", plated through holes Taping Standard: 2.0 amperes Certificate of Compliance with Directive 2015/863/EU RoHS and EU Regulation EC 1907/2006

This low cost, printed circuit mounted test point jumper provides a reliable and economical solution for board level, trouble shooting applications. Available in a variety of popular mounting dimensions and loop profiles, the TP-101 series offers the designer flexibility in the placement of crucial test points on high density circuits.

The exclusive, detented leg feature of the TP-101 series permits greater production and installation efficiencies by providing self-positioning and retention during soldering operations. When mounted in the recommended .040", "plated through" hole, the detented legs provide a snug, interference fit that will maintain the test point's position while under the pressure of wave soldering operations.

The "above board" profile of the TP-101 readily accepts a wide range of test probes and spring clips while offering a compact and space saving size. Formed from spring grade brass wire stock with matte tin over nickel plating, this product assures many years of reliable service at an economical cost.

Specifications & Materials

Contact Material: 020" diameter 70/30 Brass Wire

Finish: .0001 Matte Tin over .00005 Nickel

Mounting Holes: Two, .040" diameter +/- .003", plated through holes

Taping Standard: 2.0 amperes

Certificate of Compliance with Directive 2015/863/EU RoHS and EU Regulation EC 1907/2006

Supplier's Site Datasheet

Technical Specifications

  Components Corporation
Product Category Test Points
Product Number TP-101 Series
Product Name Mounted PCB Test Point Jumpers
Type / Mounting Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Test Jack Red - 11005-R - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Test Points - 2019-RCUCTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Type / Mounting Surface Mount
Packaging Method Digi-Reel®
View Details
Test Points - 0040.1151.2-ND - DigiKey
Specs
Type / Mounting Thru-Hole
Packaging Method Bulk
View Details
 - 9092257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Current 16 amps
Mtg. Hole Diameter 0.2441 inch (6.2 mm)
View Details