Components Corporation Color Coded Oval Profile Printed Circuit Test Points TP-106 Series

Description
The new TP-106 series of oval profile, color-coded printed circuit board test points from Components Corporation represents a significant, yet simple, solution to the board level testing of today's highly populated printed wiring boards. With a choice of nine colors, TP- 106 test point may be utilized as numeric points to represent the standard electronic color code, enhance visibility, or designate polarity. The oval loop design of the test point contact provides a profile which stands above crowded circuitry, offers a positive anchor for spring loaded clips or probe tips and is large enough to terminate conventional alligator clips. These features enhance the reliability of obtaining correct test readings while reducing the potential for damage to adjacent circuitry caused by shorted test probes. The color-coded standoff of the TP-106 is molded from 30% glass filled polyester which is designed to withstand the temperatures of production wave soldering processes and resist board cleaning solvents or chemicals. The oval contact element is precision formed from matte tin over nickel plated phosphor bronze spring alloy, and its unique leg design provides positive retention in the mounting hole during assembly operations and soldering. TP-106 test points are manufactured in a "breakaway" strip format which allows them to be specified in any number of positions, from 1 to 30, at 0.125", mounting centers. This exclusive design feature provides the easy placement of multiple, tandem mounted test points in one assembly operation. The TP-106 user has the option of procuring these units pre-cut to specified position or obtaining them in full 30 position strips and cutting them to desired number of tandem test points through use of a convenient hand too Materials & Specifications Contact Materials: .015" x .030" Phosphor Bronze #510 Alloy Finish: .0001 Matte Tin over .00005 Nickel Collar: 15% Glass Filled Polyester Mounting Holes:.063" diameter hole Test Point Fast Facts Oval profile No restrictions on above board height Color coded Matte tin or silver plated finish options Choice of 10 colors, white is the most popular for medical applications Certificate of Compliance with Directive 2015/863/EU RoHS and EU Regulation EC 1907/2006
Datasheet
Description
The new TP-106 series of oval profile, color-coded printed circuit board test points from Components Corporation represents a significant, yet simple, solution to the board level testing of today's highly populated printed wiring boards. With a choice of nine colors, TP- 106 test point may be utilized as numeric points to represent the standard electronic color code, enhance visibility, or designate polarity. The oval loop design of the test point contact provides a profile which stands above crowded circuitry, offers a positive anchor for spring loaded clips or probe tips and is large enough to terminate conventional alligator clips. These features enhance the reliability of obtaining correct test readings while reducing the potential for damage to adjacent circuitry caused by shorted test probes. The color-coded standoff of the TP-106 is molded from 30% glass filled polyester which is designed to withstand the temperatures of production wave soldering processes and resist board cleaning solvents or chemicals. The oval contact element is precision formed from matte tin over nickel plated phosphor bronze spring alloy, and its unique leg design provides positive retention in the mounting hole during assembly operations and soldering. TP-106 test points are manufactured in a "breakaway" strip format which allows them to be specified in any number of positions, from 1 to 30, at 0.125", mounting centers. This exclusive design feature provides the easy placement of multiple, tandem mounted test points in one assembly operation. The TP-106 user has the option of procuring these units pre-cut to specified position or obtaining them in full 30 position strips and cutting them to desired number of tandem test points through use of a convenient hand too Materials & Specifications Contact Materials: .015" x .030" Phosphor Bronze #510 Alloy Finish: .0001 Matte Tin over .00005 Nickel Collar: 15% Glass Filled Polyester Mounting Holes:.063" diameter hole Test Point Fast Facts Oval profile No restrictions on above board height Color coded Matte tin or silver plated finish options Choice of 10 colors, white is the most popular for medical applications Certificate of Compliance with Directive 2015/863/EU RoHS and EU Regulation EC 1907/2006
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Color Coded Oval Profile Printed Circuit Test Points - TP-106 Series - Components Corporation
Denville, NJ, USA
Color Coded Oval Profile Printed Circuit Test Points
TP-106 Series
Color Coded Oval Profile Printed Circuit Test Points TP-106 Series
The new TP-106 series of oval profile, color-coded printed circuit board test points from Components Corporation represents a significant, yet simple, solution to the board level testing of today's highly populated printed wiring boards. With a choice of nine colors, TP- 106 test point may be utilized as numeric points to represent the standard electronic color code, enhance visibility, or designate polarity. The oval loop design of the test point contact provides a profile which stands above crowded circuitry, offers a positive anchor for spring loaded clips or probe tips and is large enough to terminate conventional alligator clips. These features enhance the reliability of obtaining correct test readings while reducing the potential for damage to adjacent circuitry caused by shorted test probes. The color-coded standoff of the TP-106 is molded from 30% glass filled polyester which is designed to withstand the temperatures of production wave soldering processes and resist board cleaning solvents or chemicals. The oval contact element is precision formed from matte tin over nickel plated phosphor bronze spring alloy, and its unique leg design provides positive retention in the mounting hole during assembly operations and soldering. TP-106 test points are manufactured in a "breakaway" strip format which allows them to be specified in any number of positions, from 1 to 30, at 0.125", mounting centers. This exclusive design feature provides the easy placement of multiple, tandem mounted test points in one assembly operation. The TP-106 user has the option of procuring these units pre-cut to specified position or obtaining them in full 30 position strips and cutting them to desired number of tandem test points through use of a convenient hand too Materials & Specifications Contact Materials: .015" x .030" Phosphor Bronze #510 Alloy Finish: .0001 Matte Tin over .00005 Nickel Collar: 15% Glass Filled Polyester Mounting Holes:.063" diameter hole Test Point Fast Facts Oval profile No restrictions on above board height Color coded Matte tin or silver plated finish options Choice of 10 colors, white is the most popular for medical applications Certificate of Compliance with Directive 2015/863/EU RoHS and EU Regulation EC 1907/2006

The new TP-106 series of oval profile, color-coded printed circuit board test points from Components Corporation represents a significant, yet simple, solution to the board level testing of today's highly populated printed wiring boards. With a choice of nine colors, TP- 106 test point may be utilized as numeric points to represent the standard electronic color code, enhance visibility, or designate polarity. The oval loop design of the test point contact provides a profile which stands above crowded circuitry, offers a positive anchor for spring loaded clips or probe tips and is large enough to terminate conventional alligator clips. These features enhance the reliability of obtaining correct test readings while reducing the potential for damage to adjacent circuitry caused by shorted test probes.

The color-coded standoff of the TP-106 is molded from 30% glass filled polyester which is designed to withstand the temperatures of production wave soldering processes and resist board cleaning solvents or chemicals. The oval contact element is precision formed from matte tin over nickel plated phosphor bronze spring alloy, and its unique leg design provides positive retention in the mounting hole during assembly operations and soldering.

TP-106 test points are manufactured in a "breakaway" strip format which allows them to be specified in any number of positions, from 1 to 30, at 0.125", mounting centers. This exclusive design feature provides the easy placement of multiple, tandem mounted test points in one assembly operation. The TP-106 user has the option of procuring these units pre-cut to specified position or obtaining them in full 30 position strips and cutting them to desired number of tandem test points through use of a convenient hand too

Materials & Specifications

Contact Materials: .015" x .030" Phosphor Bronze #510 Alloy

Finish: .0001 Matte Tin over .00005 Nickel

Collar: 15% Glass Filled Polyester

Mounting Holes:.063" diameter hole

Test Point Fast Facts

  • Oval profile
  • No restrictions on above board height
  • Color coded
  • Matte tin or silver plated finish options
  • Choice of 10 colors, white is the most popular for medical applications

Certificate of Compliance with Directive 2015/863/EU RoHS and EU Regulation EC 1907/2006

Supplier's Site Datasheet

Technical Specifications

  Components Corporation
Product Category Test Points
Product Number TP-106 Series
Product Name Color Coded Oval Profile Printed Circuit Test Points
Type / Mounting Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Test Jack Black - 11003-B - Keystone Electronics Corp.
View Details
2 suppliers
RC Test Point Chip -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Type / Mounting Surface Mount
Standards / Compliances RoHS
Rated Current 2 amps
View Details
PS 1061 Test Probe, Ø 2 mm, 10 A - PS 1061 - SCHURTER Inc
Specs
Type / Mounting Surface Mount
Rated Current 10 amps
Mtg. Hole Diameter 0.0787 inch (2 mm)
View Details
 - 6459436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Current 3 amps
View Details