Components Corporation Auto Insertable, Tape & Reel Test Points ATP-402 Series

Description
ATP-402 series test points provide a convenient loop profiled anchor for the board level "troubleshooting" of today's densely populated electronic circuits in a configuration which is fully compatible with automated, mass assembly processes. These units are supplied on a tape-and-reel format which conforms to most radial leaded, component insertion machines and complies with the taping specifications of Universal Instruments Corporation. Within the ATP-402 series there are two choices of test point. The ATP -402-1O provides an oval configured loop and has mounting leads on .100" centers. The ATP-402-20 is a lower profiled device with an "above board" height of .150" and mounting leads on .200" centers. Both of these units are formed from .020" diameter copper w ire, have an electro tin finish and are packaged on standard reels of 5000. Specifications & Materials Contact Material: .020" diameter copper wire (24 AWG) Finish: Bright, electro-tin Standard Pack: 5000 pieces per reel Taping Standard: Universal Instruments Specification #GS-187E Certificate of Compliance with Directive 2015/863/EU RoHS and EU Regulation EC 1907/2006
Datasheet
Description
ATP-402 series test points provide a convenient loop profiled anchor for the board level "troubleshooting" of today's densely populated electronic circuits in a configuration which is fully compatible with automated, mass assembly processes. These units are supplied on a tape-and-reel format which conforms to most radial leaded, component insertion machines and complies with the taping specifications of Universal Instruments Corporation. Within the ATP-402 series there are two choices of test point. The ATP -402-1O provides an oval configured loop and has mounting leads on .100" centers. The ATP-402-20 is a lower profiled device with an "above board" height of .150" and mounting leads on .200" centers. Both of these units are formed from .020" diameter copper w ire, have an electro tin finish and are packaged on standard reels of 5000. Specifications & Materials Contact Material: .020" diameter copper wire (24 AWG) Finish: Bright, electro-tin Standard Pack: 5000 pieces per reel Taping Standard: Universal Instruments Specification #GS-187E Certificate of Compliance with Directive 2015/863/EU RoHS and EU Regulation EC 1907/2006
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Insertable, Tape & Reel Test Points - ATP-402 Series - Components Corporation
Denville, NJ, USA
Auto Insertable, Tape & Reel Test Points
ATP-402 Series
Auto Insertable, Tape & Reel Test Points ATP-402 Series
ATP-402 series test points provide a convenient loop profiled anchor for the board level "troubleshooting" of today's densely populated electronic circuits in a configuration which is fully compatible with automated, mass assembly processes. These units are supplied on a tape-and-reel format which conforms to most radial leaded, component insertion machines and complies with the taping specifications of Universal Instruments Corporation. Within the ATP-402 series there are two choices of test point. The ATP -402-1O provides an oval configured loop and has mounting leads on .100" centers. The ATP-402-20 is a lower profiled device with an "above board" height of .150" and mounting leads on .200" centers. Both of these units are formed from .020" diameter copper w ire, have an electro tin finish and are packaged on standard reels of 5000. Specifications & Materials Contact Material: .020" diameter copper wire (24 AWG) Finish: Bright, electro-tin Standard Pack: 5000 pieces per reel Taping Standard: Universal Instruments Specification #GS-187E Certificate of Compliance with Directive 2015/863/EU RoHS and EU Regulation EC 1907/2006

ATP-402 series test points provide a convenient loop profiled anchor for the board level "troubleshooting" of today's densely populated electronic circuits in a configuration which is fully compatible with automated, mass assembly processes. These units are supplied on a tape-and-reel format which conforms to most radial leaded, component insertion machines and complies with the taping specifications of Universal Instruments Corporation.

Within the ATP-402 series there are two choices of test point. The ATP -402-1O provides an oval configured loop and has mounting leads on .100" centers. The ATP-402-20 is a lower profiled device with an "above board" height of .150" and mounting leads on .200" centers. Both of these units are formed from .020" diameter copper w ire, have an electro tin finish and are packaged on standard reels of 5000.

Specifications & Materials

Contact Material: .020" diameter copper wire (24 AWG)

Finish: Bright, electro-tin

Standard Pack: 5000 pieces per reel

Taping Standard: Universal Instruments Specification #GS-187E

Certificate of Compliance with Directive 2015/863/EU RoHS and EU Regulation EC 1907/2006

Supplier's Site Datasheet

Technical Specifications

  Components Corporation
Product Category Test Points
Product Number ATP-402 Series
Product Name Auto Insertable, Tape & Reel Test Points
Type / Mounting Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Color Keyed SMT Test Point -White - 5192TR - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 1,000 / 13" reel
Features Color Keyed
View Details
2 suppliers
Test Points - 2019-RCTCTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel
View Details
PB 1021 Test Jack, PCB Mounting, Ø 2 mm, 6.3 A - PB 1021 - SCHURTER Inc
Specs
Type / Mounting Surface Mount
Rated Current 6.3 amps
Mtg. Hole Diameter 0.0787 inch (2 mm)
View Details
 - 9092257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Current 16 amps
Mtg. Hole Diameter 0.2441 inch (6.2 mm)
View Details