Components Corporation Color Coded Printed Circuit Test Points TP-104 Series

Description
The TP-104 Series takes Components Corporation's highly efficient and economical loop configured test point design one step further, by adding a plastic standoff that boosts visibility and allows for easy polarization and identification. The TP-104 incorporates all of the design features of all Component's test points - solid non-slip grip of test clips and probes, low profile, single hole wave-solderable mounting, and the elimination of skin punctures suffered by users of wrap posts as substitute test points. The TP-104 is furnished in 30-position breakaway strips with 0.125" centers that make storage, handling and even tandem installations a snap. Component's special hand tool #1040 further enhances board mounting with test point separating, gripping and positioning functions accomplished in one easy motion. Standard TP-104 colors are red and black, with special colors available on order. The TP-104 can be ordered pre-cut to any number of positions up to 30. Individual and tandem units hold securely when inserted in .062" diameter holes for soldering operation. The rectangular passage in the TP-104's molded standoff maintains wire form alignment, important in tandem installations. Materials: Contact Material: .015" x .030" Phosphor Bronze #510 Alloy Finish: .0001 Matte Tin over .00005 Nickel Collar: 15% Glass Filled Polyester Electrical: Mounting Holes: .063" diameter hole Maximum Current: 2.0 amperes Special Notations: The specifically designed hand tool, part number 1040, speeds cutting, gripping and insertion of TP-104 test points. Certificate of Compliance with Directive 2015/863/EU RoHS and EU Regulation EC 1907/2006
Datasheet
Description
The TP-104 Series takes Components Corporation's highly efficient and economical loop configured test point design one step further, by adding a plastic standoff that boosts visibility and allows for easy polarization and identification. The TP-104 incorporates all of the design features of all Component's test points - solid non-slip grip of test clips and probes, low profile, single hole wave-solderable mounting, and the elimination of skin punctures suffered by users of wrap posts as substitute test points. The TP-104 is furnished in 30-position breakaway strips with 0.125" centers that make storage, handling and even tandem installations a snap. Component's special hand tool #1040 further enhances board mounting with test point separating, gripping and positioning functions accomplished in one easy motion. Standard TP-104 colors are red and black, with special colors available on order. The TP-104 can be ordered pre-cut to any number of positions up to 30. Individual and tandem units hold securely when inserted in .062" diameter holes for soldering operation. The rectangular passage in the TP-104's molded standoff maintains wire form alignment, important in tandem installations. Materials: Contact Material: .015" x .030" Phosphor Bronze #510 Alloy Finish: .0001 Matte Tin over .00005 Nickel Collar: 15% Glass Filled Polyester Electrical: Mounting Holes: .063" diameter hole Maximum Current: 2.0 amperes Special Notations: The specifically designed hand tool, part number 1040, speeds cutting, gripping and insertion of TP-104 test points. Certificate of Compliance with Directive 2015/863/EU RoHS and EU Regulation EC 1907/2006
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Color Coded Printed Circuit Test Points - TP-104 Series - Components Corporation
Denville, NJ, USA
Color Coded Printed Circuit Test Points
TP-104 Series
Color Coded Printed Circuit Test Points TP-104 Series
The TP-104 Series takes Components Corporation's highly efficient and economical loop configured test point design one step further, by adding a plastic standoff that boosts visibility and allows for easy polarization and identification. The TP-104 incorporates all of the design features of all Component's test points - solid non-slip grip of test clips and probes, low profile, single hole wave-solderable mounting, and the elimination of skin punctures suffered by users of wrap posts as substitute test points. The TP-104 is furnished in 30-position breakaway strips with 0.125" centers that make storage, handling and even tandem installations a snap. Component's special hand tool #1040 further enhances board mounting with test point separating, gripping and positioning functions accomplished in one easy motion. Standard TP-104 colors are red and black, with special colors available on order. The TP-104 can be ordered pre-cut to any number of positions up to 30. Individual and tandem units hold securely when inserted in .062" diameter holes for soldering operation. The rectangular passage in the TP-104's molded standoff maintains wire form alignment, important in tandem installations. Materials: Contact Material: .015" x .030" Phosphor Bronze #510 Alloy Finish: .0001 Matte Tin over .00005 Nickel Collar: 15% Glass Filled Polyester Electrical: Mounting Holes: .063" diameter hole Maximum Current: 2.0 amperes Special Notations: The specifically designed hand tool, part number 1040, speeds cutting, gripping and insertion of TP-104 test points. Certificate of Compliance with Directive 2015/863/EU RoHS and EU Regulation EC 1907/2006

The TP-104 Series takes Components Corporation's highly efficient and economical loop configured test point design one step further, by adding a plastic standoff that boosts visibility and allows for easy polarization and identification. The TP-104 incorporates all of the design features of all Component's test points - solid non-slip grip of test clips and probes, low profile, single hole wave-solderable mounting, and the elimination of skin punctures suffered by users of wrap posts as substitute test points.

The TP-104 is furnished in 30-position breakaway strips with 0.125" centers that make storage, handling and even tandem installations a snap. Component's special hand tool #1040 further enhances board mounting with test point separating, gripping and positioning functions accomplished in one easy motion. Standard TP-104 colors are red and black, with special colors available on order.

The TP-104 can be ordered pre-cut to any number of positions up to 30. Individual and tandem units hold securely when inserted in .062" diameter holes for soldering operation. The rectangular passage in the TP-104's molded standoff maintains wire form alignment, important in tandem installations.

Materials:

Contact Material: .015" x .030" Phosphor Bronze #510 Alloy
Finish: .0001 Matte Tin over .00005 Nickel
Collar: 15% Glass Filled Polyester

Electrical:

Mounting Holes: .063" diameter hole
Maximum Current: 2.0 amperes

Special Notations:

The specifically designed hand tool, part number 1040, speeds cutting, gripping and insertion of TP-104 test points.

Certificate of Compliance with Directive 2015/863/EU RoHS and EU Regulation EC 1907/2006

Supplier's Site Datasheet

Technical Specifications

  Components Corporation
Product Category Test Points
Product Number TP-104 Series
Product Name Color Coded Printed Circuit Test Points
Type / Mounting Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

 - 2622179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg. Hole Diameter 0.0394 inch (1 mm)
View Details
Vertical PCB Test Jack-White - 6042 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Standards / Compliances RoHS
View Details
2 suppliers
RC Test Point Chip -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Type / Mounting Surface Mount
Standards / Compliances RoHS
Rated Current 2 amps
View Details
Test Points - 0040.1022-ND - DigiKey
Specs
Type / Mounting Thru-Hole
Packaging Method Bulk
View Details