Components Corporation Printed Circuit Mounted Test Points TP-102 Series

Description
The TP-102 series of printed circuit mounted, test point jumpers provides a significantly lower cost and superior function to that of conventional "turret" type terminals in board level, "trouble shooting" applications. With only two part number types, the TP-102 series covers the complete range of hole diameters most commonly employed for "turret" terminals; the need for costly re-design of circuit board art work is eliminated. Spring tempered, flared leads allow sufficient tension positioning in the hole during wave soldering, thereby eliminating the costly staking or secondary soldering operations normally encountered with "turret" terminals. The unique loop profile of the TP-102 series offers a superior and positive anchor for commonly used, spring loaded test probes and clips. The economies and single hole mounting requirement of this design permit greater numbers of test point locations in p.c. board applications at much less expense than previously used "turret" terminals. The TP-102 series devices are formed from phosphor bronze alloy wire. Due to the spring temper and flared lead design, only two styles are necessary to cover mounting hole diameters from .067" to .078" and .112" to .116". Specifications & Materials Contact Material: .020" diameter Phosphor Bronze #510 Alloy Finish .0001 Matte Tin over .00005 Nickel Mounting Holes: TP-102-01 = .067" to .078" diameter TP-102-02 = .112" to .116" diameter Maximum Current: 2.0 amperes Special Notes: A convenient, inexpensive hand tool (model #1020) is available to facilitate placement of TP-102 test points during as sembly operations. Certificate of Compliance with Directive 2015/863/EU RoHS and EU Regulation EC 1907/2006
Datasheet
Description
The TP-102 series of printed circuit mounted, test point jumpers provides a significantly lower cost and superior function to that of conventional "turret" type terminals in board level, "trouble shooting" applications. With only two part number types, the TP-102 series covers the complete range of hole diameters most commonly employed for "turret" terminals; the need for costly re-design of circuit board art work is eliminated. Spring tempered, flared leads allow sufficient tension positioning in the hole during wave soldering, thereby eliminating the costly staking or secondary soldering operations normally encountered with "turret" terminals. The unique loop profile of the TP-102 series offers a superior and positive anchor for commonly used, spring loaded test probes and clips. The economies and single hole mounting requirement of this design permit greater numbers of test point locations in p.c. board applications at much less expense than previously used "turret" terminals. The TP-102 series devices are formed from phosphor bronze alloy wire. Due to the spring temper and flared lead design, only two styles are necessary to cover mounting hole diameters from .067" to .078" and .112" to .116". Specifications & Materials Contact Material: .020" diameter Phosphor Bronze #510 Alloy Finish .0001 Matte Tin over .00005 Nickel Mounting Holes: TP-102-01 = .067" to .078" diameter TP-102-02 = .112" to .116" diameter Maximum Current: 2.0 amperes Special Notes: A convenient, inexpensive hand tool (model #1020) is available to facilitate placement of TP-102 test points during as sembly operations. Certificate of Compliance with Directive 2015/863/EU RoHS and EU Regulation EC 1907/2006
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Printed Circuit Mounted Test Points - TP-102 Series - Components Corporation
Denville, NJ, USA
Printed Circuit Mounted Test Points
TP-102 Series
Printed Circuit Mounted Test Points TP-102 Series
The TP-102 series of printed circuit mounted, test point jumpers provides a significantly lower cost and superior function to that of conventional "turret" type terminals in board level, "trouble shooting" applications. With only two part number types, the TP-102 series covers the complete range of hole diameters most commonly employed for "turret" terminals; the need for costly re-design of circuit board art work is eliminated. Spring tempered, flared leads allow sufficient tension positioning in the hole during wave soldering, thereby eliminating the costly staking or secondary soldering operations normally encountered with "turret" terminals. The unique loop profile of the TP-102 series offers a superior and positive anchor for commonly used, spring loaded test probes and clips. The economies and single hole mounting requirement of this design permit greater numbers of test point locations in p.c. board applications at much less expense than previously used "turret" terminals. The TP-102 series devices are formed from phosphor bronze alloy wire. Due to the spring temper and flared lead design, only two styles are necessary to cover mounting hole diameters from .067" to .078" and .112" to .116". Specifications & Materials Contact Material: .020" diameter Phosphor Bronze #510 Alloy Finish .0001 Matte Tin over .00005 Nickel Mounting Holes: TP-102-01 = .067" to .078" diameter TP-102-02 = .112" to .116" diameter Maximum Current: 2.0 amperes Special Notes: A convenient, inexpensive hand tool (model #1020) is available to facilitate placement of TP-102 test points during as sembly operations. Certificate of Compliance with Directive 2015/863/EU RoHS and EU Regulation EC 1907/2006

The TP-102 series of printed circuit mounted, test point jumpers provides a significantly lower cost and superior function to that of conventional "turret" type terminals in board level, "trouble shooting" applications. With only two part number types, the TP-102 series covers the complete range of hole diameters most commonly employed for "turret" terminals; the need for costly re-design of circuit board art work is eliminated.

Spring tempered, flared leads allow sufficient tension positioning in the hole during wave soldering, thereby eliminating the costly staking or secondary soldering operations normally encountered with "turret" terminals.

The unique loop profile of the TP-102 series offers a superior and positive anchor for commonly used, spring loaded test probes and clips. The economies and single hole mounting requirement of this design permit greater numbers of test point locations in p.c. board applications at much less expense than previously used "turret" terminals.

The TP-102 series devices are formed from phosphor bronze alloy wire. Due to the spring temper and flared lead design, only two styles are necessary to cover mounting hole diameters from .067" to .078" and .112" to .116".

Specifications & Materials

Contact Material: .020" diameter Phosphor Bronze #510 Alloy

Finish .0001 Matte Tin over .00005 Nickel

Mounting Holes:

  • TP-102-01 = .067" to .078" diameter
  • TP-102-02 = .112" to .116" diameter

Maximum Current: 2.0 amperes

Special Notes: A convenient, inexpensive hand tool (model #1020) is available to facilitate placement of TP-102 test points during as sembly operations.

Certificate of Compliance with Directive 2015/863/EU RoHS and EU Regulation EC 1907/2006

Supplier's Site Datasheet

Technical Specifications

  Components Corporation
Product Category Test Points
Product Number TP-102 Series
Product Name Printed Circuit Mounted Test Points
Type / Mounting Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

PB 1151 Test Jack, PCB Mounting, Ø 2 mm, 6.3 A - PB 1151 - SCHURTER Inc
Specs
Type / Mounting Surface Mount
Rated Current 6.3 amps
Mtg. Hole Diameter 0.0787 inch (2 mm)
View Details
PTFE Insulated Test Jack White - 11007 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standards / Compliances RoHS
View Details
2 suppliers
Test Points - 2019-RCSCTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Type / Mounting Surface Mount
Packaging Method Cut Tape (CT)
View Details
 - 6457856 - RS Components, Ltd.
RS Components, Ltd.
View Details