Components Corporation Color Coded Printed Circuit Test Points TP-105 Series

Description
The TP-105 series test point offers a functionally superior alternative to other means of board level trouble shooting, particularly .025" square header posts. While featuring a loop profile for positive test probe retention, this product is available in any combination of positions, from one to forty, at .100" centers and fits in the popular .035" diameter hole size. The above board profile is substantially below that of headers and other devices used as test points. Thus, a re-fit can be accomplished without any printed circuit board layout re-design costs, while significantly reducing test point height and improving function. Visibility and identification are significantly enhanced by the choice of nine standard colors for the TP-105 series, representing all of the variations of the industry color code. The TP-105 may be purchased pre-cut to any specified number of positions from one to forty. Mounting leg design insures positive retention in the circuit board during soldering operations. Offered in Matte Tin and Silver Plated options. Certificate of Compliance with Directive 2015/863/EU RoHS and EU Regulation EC 1907/2006 This is to certify that Components Corporation designs, manufactures and supplies products to our customers that are in compliance with Directive 2011/65/EU RoHS and EU Regulation EC 1907/2006. This also pertains to procurement of raw material, component parts and processes.
Datasheet
Description
The TP-105 series test point offers a functionally superior alternative to other means of board level trouble shooting, particularly .025" square header posts. While featuring a loop profile for positive test probe retention, this product is available in any combination of positions, from one to forty, at .100" centers and fits in the popular .035" diameter hole size. The above board profile is substantially below that of headers and other devices used as test points. Thus, a re-fit can be accomplished without any printed circuit board layout re-design costs, while significantly reducing test point height and improving function. Visibility and identification are significantly enhanced by the choice of nine standard colors for the TP-105 series, representing all of the variations of the industry color code. The TP-105 may be purchased pre-cut to any specified number of positions from one to forty. Mounting leg design insures positive retention in the circuit board during soldering operations. Offered in Matte Tin and Silver Plated options. Certificate of Compliance with Directive 2015/863/EU RoHS and EU Regulation EC 1907/2006 This is to certify that Components Corporation designs, manufactures and supplies products to our customers that are in compliance with Directive 2011/65/EU RoHS and EU Regulation EC 1907/2006. This also pertains to procurement of raw material, component parts and processes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Color Coded Printed Circuit Test Points - TP-105 Series - Components Corporation
Denville, NJ, USA
Color Coded Printed Circuit Test Points
TP-105 Series
Color Coded Printed Circuit Test Points TP-105 Series
The TP-105 series test point offers a functionally superior alternative to other means of board level trouble shooting, particularly .025" square header posts. While featuring a loop profile for positive test probe retention, this product is available in any combination of positions, from one to forty, at .100" centers and fits in the popular .035" diameter hole size. The above board profile is substantially below that of headers and other devices used as test points. Thus, a re-fit can be accomplished without any printed circuit board layout re-design costs, while significantly reducing test point height and improving function. Visibility and identification are significantly enhanced by the choice of nine standard colors for the TP-105 series, representing all of the variations of the industry color code. The TP-105 may be purchased pre-cut to any specified number of positions from one to forty. Mounting leg design insures positive retention in the circuit board during soldering operations. Offered in Matte Tin and Silver Plated options. Certificate of Compliance with Directive 2015/863/EU RoHS and EU Regulation EC 1907/2006 This is to certify that Components Corporation designs, manufactures and supplies products to our customers that are in compliance with Directive 2011/65/EU RoHS and EU Regulation EC 1907/2006. This also pertains to procurement of raw material, component parts and processes.

The TP-105 series test point offers a functionally superior alternative to other means of board level trouble shooting, particularly .025" square header posts. While featuring a loop profile for positive test probe retention, this product is available in any combination of positions, from one to forty, at .100" centers and fits in the popular .035" diameter hole size. The above board profile is substantially below that of headers and other devices used as test points. Thus, a re-fit can be accomplished without any printed circuit board layout re-design costs, while significantly reducing test point height and improving function.

Visibility and identification are significantly enhanced by the choice of nine standard colors for the TP-105 series, representing all of the variations of the industry color code. The TP-105 may be purchased pre-cut to any specified number of positions from one to forty. Mounting leg design insures positive retention in the circuit board during soldering operations.

Offered in Matte Tin and Silver Plated options.

Certificate of Compliance with Directive 2015/863/EU RoHS and EU Regulation EC 1907/2006

This is to certify that Components Corporation designs, manufactures and supplies products to our customers that are in compliance with Directive 2011/65/EU RoHS and EU Regulation EC 1907/2006. This also pertains to procurement of raw material, component parts and processes.

Supplier's Site Datasheet

Technical Specifications

  Components Corporation
Product Category Test Points
Product Number TP-105 Series
Product Name Color Coded Printed Circuit Test Points
Type / Mounting Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

 - 7531781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Current 100 amps
Mtg. Hole Diameter 0.1575 inch (4 mm)
View Details
Color Keyed SMT Test Point -Brown - 5195TR - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 1,000 / 13" reel
Features Color Keyed
View Details
2 suppliers
Test Points - 2019-RCSCTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Type / Mounting Surface Mount
Packaging Method Cut Tape (CT)
View Details
Test Points - 486-3654-ND - DigiKey
Specs
Type / Mounting Thru-Hole
Packaging Method Bulk
View Details