Saint-Gobain Coating Solutions Premium Zirconium Oxide-Yttria Stabilized Thermal Spray Powder #204

Description
Particle Size Options for Tailored Porosity These hollow sphere powders feature 8% stabilized yttria with very uniform chemistry. These products are available in a range of particle sizes to meet specific porosity demands, providing high deposit efficiency for long lasting, high performance thermal barrier coatings. The spherical shape of the 204 powder means more uniform delivery of the powder without plugging or pulsing of feed lines. The hollow particles yield more complete melting, which further increases deposit efficiency. Saint-Gobain’s #204 PR is recommended to achieve higher levels of porosity for optimal coating life. Contact your Saint-Gobain Coating Solutions representative to determine the optimal powder formulation for your application. Saint-Gobain’s yttria zirconia powders offer the highest level of deposit efficiency along with the lowest thermal conductivity to deliver maximum resistance to thermal shock, erosion & corrosion in high-temperature applications. These highly homogenous powders have very low impurity levels, thus reducing sintering. Saint-Gobain offers yttria stabilized zirconia powders in a range of formulations and particle sizes.
Datasheet
Description
Particle Size Options for Tailored Porosity These hollow sphere powders feature 8% stabilized yttria with very uniform chemistry. These products are available in a range of particle sizes to meet specific porosity demands, providing high deposit efficiency for long lasting, high performance thermal barrier coatings. The spherical shape of the 204 powder means more uniform delivery of the powder without plugging or pulsing of feed lines. The hollow particles yield more complete melting, which further increases deposit efficiency. Saint-Gobain’s #204 PR is recommended to achieve higher levels of porosity for optimal coating life. Contact your Saint-Gobain Coating Solutions representative to determine the optimal powder formulation for your application. Saint-Gobain’s yttria zirconia powders offer the highest level of deposit efficiency along with the lowest thermal conductivity to deliver maximum resistance to thermal shock, erosion & corrosion in high-temperature applications. These highly homogenous powders have very low impurity levels, thus reducing sintering. Saint-Gobain offers yttria stabilized zirconia powders in a range of formulations and particle sizes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium Zirconium Oxide-Yttria Stabilized Thermal Spray Powder - #204 - Saint-Gobain Coating Solutions
Worcester, MA, USA
Premium Zirconium Oxide-Yttria Stabilized Thermal Spray Powder
#204
Premium Zirconium Oxide-Yttria Stabilized Thermal Spray Powder #204
Particle Size Options for Tailored Porosity These hollow sphere powders feature 8% stabilized yttria with very uniform chemistry. These products are available in a range of particle sizes to meet specific porosity demands, providing high deposit efficiency for long lasting, high performance thermal barrier coatings. The spherical shape of the 204 powder means more uniform delivery of the powder without plugging or pulsing of feed lines. The hollow particles yield more complete melting, which further increases deposit efficiency. Saint-Gobain’s #204 PR is recommended to achieve higher levels of porosity for optimal coating life. Contact your Saint-Gobain Coating Solutions representative to determine the optimal powder formulation for your application. Saint-Gobain’s yttria zirconia powders offer the highest level of deposit efficiency along with the lowest thermal conductivity to deliver maximum resistance to thermal shock, erosion & corrosion in high-temperature applications. These highly homogenous powders have very low impurity levels, thus reducing sintering. Saint-Gobain offers yttria stabilized zirconia powders in a range of formulations and particle sizes.

Particle Size Options for Tailored Porosity

These hollow sphere powders feature 8% stabilized yttria with very uniform chemistry. These products are available in a range of particle sizes to meet specific porosity demands, providing high deposit efficiency for long lasting, high performance thermal barrier coatings.

The spherical shape of the 204 powder means more uniform delivery of the powder without plugging or pulsing of feed lines. The hollow particles yield more complete melting, which further increases deposit efficiency.

Saint-Gobain’s #204 PR is recommended to achieve higher levels of porosity for optimal coating life. Contact your Saint-Gobain Coating Solutions representative to determine the optimal powder formulation for your application.

Saint-Gobain’s yttria zirconia powders offer the highest level of deposit efficiency along with the lowest thermal conductivity to deliver maximum resistance to thermal shock, erosion & corrosion in high-temperature applications. These highly homogenous powders have very low impurity levels, thus reducing sintering. Saint-Gobain offers yttria stabilized zirconia powders in a range of formulations and particle sizes.

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Coating Solutions
Product Category Industrial Ceramic Materials
Product Number #204
Product Name Premium Zirconium Oxide-Yttria Stabilized Thermal Spray Powder
Material Type Zirconia
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details
Square structure parts of zirconia ceramics -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
Cosmetics Package Parts -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details