Saint-Gobain Coating Solutions Yttria Stabilized Zirconia Thermal Spray Powder #204 HP

Description
The 204HP series is a very high purity hollow sphere powder with a white color. The material is designed to be low activity and will pass the pending European regulation of < 0.5 bequerels per gram also known as low NORM. The low silica levels reduce sintering with up to 2x coating life versus other materials. . The benefit of the spherical shape is more uniform build up rates due to uniform delivery of the powder without pulsing of the feed lines. The benefit of hollow particles is more complete melting which is important when maximizing deposit efficiencies with difficult to melt zirconias. Crystal phase is also controlled to minimize the monoclinic phase of zirconia. TYPICAL APPLICATIONS Due to its resistance to thermal shock and particle erosion at high temperatures, Saint-Gobain zirconia oxide is used for thermal barrier applications. Powder specification should be chosen depending on the application and porosity levels desired.
Datasheet
Description
The 204HP series is a very high purity hollow sphere powder with a white color. The material is designed to be low activity and will pass the pending European regulation of < 0.5 bequerels per gram also known as low NORM. The low silica levels reduce sintering with up to 2x coating life versus other materials. . The benefit of the spherical shape is more uniform build up rates due to uniform delivery of the powder without pulsing of the feed lines. The benefit of hollow particles is more complete melting which is important when maximizing deposit efficiencies with difficult to melt zirconias. Crystal phase is also controlled to minimize the monoclinic phase of zirconia. TYPICAL APPLICATIONS Due to its resistance to thermal shock and particle erosion at high temperatures, Saint-Gobain zirconia oxide is used for thermal barrier applications. Powder specification should be chosen depending on the application and porosity levels desired.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Yttria Stabilized Zirconia Thermal Spray Powder - #204 HP - Saint-Gobain Coating Solutions
Worcester, MA, USA
Yttria Stabilized Zirconia Thermal Spray Powder
#204 HP
Yttria Stabilized Zirconia Thermal Spray Powder #204 HP
The 204HP series is a very high purity hollow sphere powder with a white color. The material is designed to be low activity and will pass the pending European regulation of < 0.5 bequerels per gram also known as low NORM. The low silica levels reduce sintering with up to 2x coating life versus other materials. . The benefit of the spherical shape is more uniform build up rates due to uniform delivery of the powder without pulsing of the feed lines. The benefit of hollow particles is more complete melting which is important when maximizing deposit efficiencies with difficult to melt zirconias. Crystal phase is also controlled to minimize the monoclinic phase of zirconia. TYPICAL APPLICATIONS Due to its resistance to thermal shock and particle erosion at high temperatures, Saint-Gobain zirconia oxide is used for thermal barrier applications. Powder specification should be chosen depending on the application and porosity levels desired.

The 204HP series is a very high purity hollow sphere powder with a white color. The material is designed to be low activity and will pass the pending European regulation of < 0.5 bequerels per gram also known as low NORM. The low silica levels reduce sintering with up to 2x coating life versus other materials. . The benefit of the spherical shape is more uniform build up rates due to uniform delivery of the powder without pulsing of the feed lines. The benefit of hollow particles is more complete melting which is important when maximizing deposit efficiencies with difficult to melt zirconias. Crystal phase is also controlled to minimize the monoclinic phase of zirconia.

TYPICAL APPLICATIONS
Due to its resistance to thermal shock and particle erosion at high temperatures, Saint-Gobain zirconia oxide is used for thermal barrier applications. Powder specification should be chosen depending on the application and porosity levels desired.

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Coating Solutions
Product Category Industrial Ceramic Materials
Product Number #204 HP
Product Name Yttria Stabilized Zirconia Thermal Spray Powder
Material Type Zirconia
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
AlN ceramic substrate -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 150 W/m-K (86.67 BTU-ft/hr-ft²-F)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details