Saint-Gobain Coating Solutions Yttria Stabilized Zirconia Thermal Spray Powder #1190

Description
Coatings that Extend Service Life in High-Temp Applications This hollow-sphere, completely homogenous, high purity powder offers the highest deposit efficiency along with the lowest thermal conductivity for an extremely durable thermal barrier coating. Saint-Gobain’s #1190 powders have very low silica levels – typically less than 0.1% -- with no monoclinic crystal phase. They resist sintering, and make for very reliable coatings with excellent stress/strain response. Saint-Gobain’s yttria zirconia powders offer the highest level of deposit efficiency along with the lowest thermal conductivity to deliver maximum resistance to thermal shock, erosion & corrosion in high-temperature applications. These highly homogenous powders have very low impurity levels, thus reducing sintering. Saint-Gobain offers yttria stabilized zirconia powders in a range of formulations and particle sizes.
Datasheet
Description
Coatings that Extend Service Life in High-Temp Applications This hollow-sphere, completely homogenous, high purity powder offers the highest deposit efficiency along with the lowest thermal conductivity for an extremely durable thermal barrier coating. Saint-Gobain’s #1190 powders have very low silica levels – typically less than 0.1% -- with no monoclinic crystal phase. They resist sintering, and make for very reliable coatings with excellent stress/strain response. Saint-Gobain’s yttria zirconia powders offer the highest level of deposit efficiency along with the lowest thermal conductivity to deliver maximum resistance to thermal shock, erosion & corrosion in high-temperature applications. These highly homogenous powders have very low impurity levels, thus reducing sintering. Saint-Gobain offers yttria stabilized zirconia powders in a range of formulations and particle sizes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Yttria Stabilized Zirconia Thermal Spray Powder - #1190 - Saint-Gobain Coating Solutions
Worcester, MA, USA
Yttria Stabilized Zirconia Thermal Spray Powder
#1190
Yttria Stabilized Zirconia Thermal Spray Powder #1190
Coatings that Extend Service Life in High-Temp Applications This hollow-sphere, completely homogenous, high purity powder offers the highest deposit efficiency along with the lowest thermal conductivity for an extremely durable thermal barrier coating. Saint-Gobain’s #1190 powders have very low silica levels – typically less than 0.1% -- with no monoclinic crystal phase. They resist sintering, and make for very reliable coatings with excellent stress/strain response. Saint-Gobain’s yttria zirconia powders offer the highest level of deposit efficiency along with the lowest thermal conductivity to deliver maximum resistance to thermal shock, erosion & corrosion in high-temperature applications. These highly homogenous powders have very low impurity levels, thus reducing sintering. Saint-Gobain offers yttria stabilized zirconia powders in a range of formulations and particle sizes.

Coatings that Extend Service Life in High-Temp Applications

This hollow-sphere, completely homogenous, high purity powder offers the highest deposit efficiency along with the lowest thermal conductivity for an extremely durable thermal barrier coating.

Saint-Gobain’s #1190 powders have very low silica levels – typically less than 0.1% -- with no monoclinic crystal phase. They resist sintering, and make for very reliable coatings with excellent stress/strain response.

Saint-Gobain’s yttria zirconia powders offer the highest level of deposit efficiency along with the lowest thermal conductivity to deliver maximum resistance to thermal shock, erosion & corrosion in high-temperature applications. These highly homogenous powders have very low impurity levels, thus reducing sintering. Saint-Gobain offers yttria stabilized zirconia powders in a range of formulations and particle sizes.

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Coating Solutions
Product Category Industrial Ceramic Materials
Product Number #1190
Product Name Yttria Stabilized Zirconia Thermal Spray Powder
Material Type Zirconia
Unlock Full Specs
to access all available technical data

Similar Products

Porous Suspended Platform -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Length 62.99 inch (1600 mm)
Width / Diameter 39.37 inch (1000 mm)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Alumina Bead, In-Vacuum, Accepts 0.050″ Dia Wire, Package = 1 Foot Length - A1429-3-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Silicon Nitride Ceramic Hook-High Temperature Resistance -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 23 to 25 W/m-K (13.29 to 14.44 BTU-ft/hr-ft²-F)
View Details