Saint-Gobain Coating Solutions Yttria Stabilized Zirconia Yttria Stabilized Thermal Spray Powder #202

Description
Coatings that Extend Service Life in High-Temp Applications This highly homogenous powder with 20% yttria features a hollow sphere form for optimal deposit efficiency. The coating provides excellent thermal barrier protection in land based turbine & air engine applications. Saint-Gobain’s #202 powder is approved for CPW 388 and Textron Lycoming M3966. This powder also meets specifications for GE A50TF204 CL-A, PWA 36087 and LCPMC 79774. Saint-Gobain’s yttria zirconia powders offer the highest level of deposit efficiency along with the lowest thermal conductivity to deliver maximum resistance to thermal shock, erosion & corrosion in high-temperature applications. These highly homogenous powders have very low impurity levels, thus reducing sintering. Saint-Gobain offers yttria stabilized zirconia powders in a range of formulations and particle sizes.
Datasheet
Description
Coatings that Extend Service Life in High-Temp Applications This highly homogenous powder with 20% yttria features a hollow sphere form for optimal deposit efficiency. The coating provides excellent thermal barrier protection in land based turbine & air engine applications. Saint-Gobain’s #202 powder is approved for CPW 388 and Textron Lycoming M3966. This powder also meets specifications for GE A50TF204 CL-A, PWA 36087 and LCPMC 79774. Saint-Gobain’s yttria zirconia powders offer the highest level of deposit efficiency along with the lowest thermal conductivity to deliver maximum resistance to thermal shock, erosion & corrosion in high-temperature applications. These highly homogenous powders have very low impurity levels, thus reducing sintering. Saint-Gobain offers yttria stabilized zirconia powders in a range of formulations and particle sizes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Yttria Stabilized Zirconia Yttria Stabilized Thermal Spray Powder - #202 - Saint-Gobain Coating Solutions
Worcester, MA, USA
Yttria Stabilized Zirconia Yttria Stabilized Thermal Spray Powder
#202
Yttria Stabilized Zirconia Yttria Stabilized Thermal Spray Powder #202
Coatings that Extend Service Life in High-Temp Applications This highly homogenous powder with 20% yttria features a hollow sphere form for optimal deposit efficiency. The coating provides excellent thermal barrier protection in land based turbine & air engine applications. Saint-Gobain’s #202 powder is approved for CPW 388 and Textron Lycoming M3966. This powder also meets specifications for GE A50TF204 CL-A, PWA 36087 and LCPMC 79774. Saint-Gobain’s yttria zirconia powders offer the highest level of deposit efficiency along with the lowest thermal conductivity to deliver maximum resistance to thermal shock, erosion & corrosion in high-temperature applications. These highly homogenous powders have very low impurity levels, thus reducing sintering. Saint-Gobain offers yttria stabilized zirconia powders in a range of formulations and particle sizes.

Coatings that Extend Service Life in High-Temp Applications

This highly homogenous powder with 20% yttria features a hollow sphere form for optimal deposit efficiency. The coating provides excellent thermal barrier protection in land based turbine & air engine applications.

Saint-Gobain’s #202 powder is approved for CPW 388 and Textron Lycoming M3966. This powder also meets specifications for GE A50TF204 CL-A, PWA 36087 and LCPMC 79774.

Saint-Gobain’s yttria zirconia powders offer the highest level of deposit efficiency along with the lowest thermal conductivity to deliver maximum resistance to thermal shock, erosion & corrosion in high-temperature applications. These highly homogenous powders have very low impurity levels, thus reducing sintering. Saint-Gobain offers yttria stabilized zirconia powders in a range of formulations and particle sizes.

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Coating Solutions
Product Category Industrial Ceramic Materials
Product Number #202
Product Name Yttria Stabilized Zirconia Yttria Stabilized Thermal Spray Powder
Material Type Zirconia
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Silicon Nitride Ceramic Block-Customized Processing -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Shape / Form Block
Applications HV / Electrical
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details