PlasmaPure-UC,Ñ¢ is an ultra-high-purity alumina engineered ceramic from CoorsTek, designed for applications requiring superior material properties. It features a minimum alumina content of 99.9%, ensuring enhanced wear and corrosion resistance. The material exhibits a density of 3.92 g/cm² and a flexural strength of up to 360 MPa, making it suitable for demanding mechanical applications. Thermal properties include a thermal conductivity of 33.0 W/m K and a coefficient of thermal expansion of 8.2 x 10^-6/°C, which are critical for applications involving temperature fluctuations. The dielectric strength is rated at 8.7 kV/mm, indicating excellent electrical insulation capabilities, while the volume resistivity exceeds 10^14 ohm-cm at room temperature, ensuring minimal electrical leakage. PlasmaPure-UC,Ñ¢ is manufactured using various advanced processes, including injection molding and isostatic pressing, allowing for precise component fabrication. This product is ideal for engineers seeking high-performance ceramics for specialized applications in electronics, wear-resistant components, and other technical fields.
Aluminas (aluminum oxide, Al2O3) are the most commonly used technical ceramics due to their generally useful properties and good price/performance ratio. Alumina ceramics are commonly subdivided according to their alumina content ranging from 80% to more than 99%. Higher purity alumina demonstrates enhanced wear and corrosion resistance — creating a continuous scale of various alumina grades, compositions, and performance.
Aluminas are used in both general use and specialized applications. A grade is selected to fit the application environment. Alumina compositions and microstructures can be formulated to meet the specific performance requirements of more demanding applications.
Ceramic Expertise
As a leading technical ceramics manufacturer, CoorsTek offers an extensive line of aluminas. Our ceramics experts tailor the choice of alumina grade to meet the specific application requirements.
CoorsTek has developed over 100 unique alumina compositions, optimized for specific application requirements. Let our experts help you determine the best-fit material for your application.
| CoorsTek | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | PlasmaPure-UC |
| Product Name | Ultra-High-Purity Alumina Engineered Ceramics |
| Material Type | Alumina |
| Composition | 99.9% Al2O3 |
| Applications | Injection Molding, Roll Compacting, Extruding, Co-firing, Isostatic Pressing, Dry Pressing, Hot Pressing, Tape Casting, Slip Casting |
| Performance Features | Machinable ceramic |
| Max Use Temperature | 1800 C (3272 F) |