J.Lanfranco Fastener Systems Inc. Datasheets for Locknuts

Locknuts are a type of prevailing-torque fastener that resists loosening under vibration and torque. They differ from standard nuts because they typically have friction-increasing bearing surfaces (e.g., pitted grooves on flanges) or special internal thread-geometries.
Locknuts: Learn more

Product Name Notes
All metal reusable slotted self-locking hexagon nut, with nylon insert.
All metal reusable slotted self-locking hexagon nut.
All metal self-locking hexagon flange nut. Locking by deformation of the last threads given by the recessions at the top of the nut.
All metal self-locking hexagon nut, with marking on the top of the nut NF EN ISO 7719.
All metal self-locking hexagon nut. Locking by deformation of the last threads given by the recessions at the top of the nut, standard NF EN ISO 7719 (NFE 2541).
All metal self-locking riveting nut, with locking slot.
All metal, reusable, slotted self-locking clinch nut.
Definition: All metal self-locking hexagon nut with one slot. Sizes: ISO 4033. Threading: Standard to ISO 965-2. Characteristics and performance test: HCT: NF EN ISO 2320/ ISO 898-2 NF EN...
Self-locking nut with nylon insert.
The ESL's two self-locking slots make it ideal in any application subjected to high vibration, shock, impact, heavy loads, and high temperatures. The ESL provides unparalleled locking ability without seizing...
The HCE line of locknuts provide a reusable one-piece locknut able to withstand high temperatures where a nylon insert would fail.
The one-piece ERM is a great time saver with its integrated disc spring washer. The result: quick installations and absolute tension maintained under dynamic loads.
The one-piece ERM is a great time saver. The ERM combines the performance of the ESL with an integrated disc spring washer. The result: Quick installations and absolute tension maintained...