J.Lanfranco Fastener Systems Inc. ESL Slotted Self-Locking Hexagon Nut ESLZ00UNC

Description
The ESL's two self-locking slots make it ideal in any application subjected to high vibration, shock, impact, heavy loads, and high temperatures. The ESL provides unparalleled locking ability without seizing up upon removal.
Description
The ESL's two self-locking slots make it ideal in any application subjected to high vibration, shock, impact, heavy loads, and high temperatures. The ESL provides unparalleled locking ability without seizing up upon removal.

Suppliers

Company
Product
Description
Supplier Links
ESL Slotted Self-Locking Hexagon Nut - ESLZ00UNC - J.Lanfranco Fastener Systems Inc.
Hawkesbury, Ontario, Canada
ESL Slotted Self-Locking Hexagon Nut
ESLZ00UNC
ESL Slotted Self-Locking Hexagon Nut ESLZ00UNC
The ESL's two self-locking slots make it ideal in any application subjected to high vibration, shock, impact, heavy loads, and high temperatures. The ESL provides unparalleled locking ability without seizing up upon removal.

The ESL's two self-locking slots make it ideal in any application subjected to high vibration, shock, impact, heavy loads, and high temperatures. The ESL provides unparalleled locking ability without seizing up upon removal.

Supplier's Site

Technical Specifications

  J.Lanfranco Fastener Systems Inc.
Product Category Nuts
Product Number ESLZ00UNC
Product Name ESL Slotted Self-Locking Hexagon Nut
Type Hex Nut; Locknut; Other; Slotted Locknut
Size 2"
Material Bronze (optional feature); Brass (optional feature); Exotic Metals (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature); Titanium (optional feature); Light Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Flexnut Standard SX12 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Polyamide PG Threaded Locknuts - 7211882 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size #9
Material Bronze
View Details
Acorn Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Acorn Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details