J.Lanfranco Fastener Systems Inc. HCB One-Slot Self-Locking Hexagon Nut HCB

Description
Definition: All metal self-locking hexagon nut with one slot. Sizes: ISO 4033. Threading: Standard to ISO 965-2. Characteristics and performance test: HCT: NF EN ISO 2320/ ISO 898-2 NF EN ISO 3506-2 (Stainless Steel). Manufacture: HCB HCE from diameter: Metric M6 Imperial 1/4” HCT from diameter: Metric M3 Imperial 1/4”.
Description
Definition: All metal self-locking hexagon nut with one slot. Sizes: ISO 4033. Threading: Standard to ISO 965-2. Characteristics and performance test: HCT: NF EN ISO 2320/ ISO 898-2 NF EN ISO 3506-2 (Stainless Steel). Manufacture: HCB HCE from diameter: Metric M6 Imperial 1/4” HCT from diameter: Metric M3 Imperial 1/4”.

Suppliers

Company
Product
Description
Supplier Links
HCB One-Slot Self-Locking Hexagon Nut - HCB - J.Lanfranco Fastener Systems Inc.
Hawkesbury, Ontario, Canada
HCB One-Slot Self-Locking Hexagon Nut
HCB
HCB One-Slot Self-Locking Hexagon Nut HCB
Definition: All metal self-locking hexagon nut with one slot. Sizes: ISO 4033. Threading: Standard to ISO 965-2. Characteristics and performance test: HCT: NF EN ISO 2320/ ISO 898-2 NF EN ISO 3506-2 (Stainless Steel). Manufacture: HCB HCE from diameter: Metric M6 Imperial 1/4” HCT from diameter: Metric M3 Imperial 1/4”.

Definition: All metal self-locking hexagon nut with one slot.
Sizes: ISO 4033.
Threading: Standard to ISO 965-2.
Characteristics and performance test: HCT: NF EN ISO 2320/ ISO 898-2
NF EN ISO 3506-2 (Stainless Steel).
Manufacture: HCB HCE from diameter: Metric M6 Imperial 1/4”
HCT from diameter: Metric M3 Imperial 1/4”.

Supplier's Site

Technical Specifications

  J.Lanfranco Fastener Systems Inc.
Product Category Nuts
Product Number HCB
Product Name HCB One-Slot Self-Locking Hexagon Nut
Type Hex Nut; Locknut; Other; Slotted Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lock Nuts - MIV-NUT - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Locknut
Size M8; M10; M12; M16; M20; M25; M32; M36; M40
Material Plastic
View Details
Nut - 934UA4/316L10088 - BUMAX®
Specs
Type Hex Nut
Material Stainless Steel; Austenitic
Standards ASME/ANSI; ASME B18.2.2
View Details
Hex Nuts - 2450666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hex Nut
Material Steel; Steel
Finish Galvanized; Galvanised
View Details