The ESL's two self-locking slots make it ideal in any application subjected to high vibration, shock, impact, heavy loads, and high temperatures. The ESL provides unparalleled locking ability without seizing up upon removal.
| J.Lanfranco Fastener Systems Inc. | |
|---|---|
| Product Category | Nuts |
| Product Number | ESLP00UNC |
| Product Name | ESL Slotted Self-Locking Hexagon Nut |
| Type | Hex Nut; Locknut; Other; Slotted Locknut |
| Size | 9/16" |
| Material | Bronze (optional feature); Brass (optional feature); Exotic Metals (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature); Titanium (optional feature); Light Alloy |