J.Lanfranco Fastener Systems Inc. Datasheets for Nuts
Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied without tools, and others may have special designs to prevent the nut from loosening.
Nuts: Learn more
| Product Name | Notes |
|---|---|
| All metal reusable slotted self-locking hexagon nut, with nylon insert. | |
| All metal reusable slotted self-locking hexagon nut. | |
| All metal self-locking hexagon flange nut. Locking by deformation of the last threads given by the recessions at the top of the nut. | |
| All metal self-locking hexagon nut, with marking on the top of the nut NF EN ISO 7719. | |
| All metal self-locking hexagon nut. Locking by deformation of the last threads given by the recessions at the top of the nut, standard NF EN ISO 7719 (NFE 2541). | |
| All metal self-locking riveting nut, with locking slot. | |
| All metal, reusable, slotted self-locking clinch nut. | |
| Definition: All metal self-locking hexagon nut with one slot. Sizes: ISO 4033. Threading: Standard to ISO 965-2. Characteristics and performance test: HCT: NF EN ISO 2320/ ISO 898-2 NF EN... | |
| Self-locking nut with nylon insert. | |
| The ESL's two self-locking slots make it ideal in any application subjected to high vibration, shock, impact, heavy loads, and high temperatures. The ESL provides unparalleled locking ability without seizing... | |
| The HCE line of locknuts provide a reusable one-piece locknut able to withstand high temperatures where a nylon insert would fail. | |
| The one-piece ERM is a great time saver with its integrated disc spring washer. The result: quick installations and absolute tension maintained under dynamic loads. | |
| The one-piece ERM is a great time saver. The ERM combines the performance of the ESL with an integrated disc spring washer. The result: Quick installations and absolute tension maintained... |