The one-piece ERM is a great time saver. The ERM combines the performance of the ESL with an integrated disc spring washer. The result: Quick installations and absolute tension maintained under dynamic loads.
| J.Lanfranco Fastener Systems Inc. | |
|---|---|
| Product Category | Nuts |
| Product Number | ERMROOUNC |
| Product Name | ERM Slotted Self-Locking Hexagon Nut |
| Type | Hex Nut; Washer Nut; Locknut; Other; Slotted Locknut |
| Size | 3/4" |
| Material | Exotic Metals (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature); Titanium (optional feature) |