J.Lanfranco Fastener Systems Inc. ESL Slotted Self-Locking Hexagon Nut ESLM00UNC

Description
The ESL's two self-locking slots make it ideal in any application subjected to high vibration, shock, impact, heavy loads, and high temperatures. The ESL provides unparalleled locking ability without seizing up upon removal.
Description
The ESL's two self-locking slots make it ideal in any application subjected to high vibration, shock, impact, heavy loads, and high temperatures. The ESL provides unparalleled locking ability without seizing up upon removal.

Suppliers

Company
Product
Description
Supplier Links
ESL Slotted Self-Locking Hexagon Nut - ESLM00UNC - J.Lanfranco Fastener Systems Inc.
Hawkesbury, Ontario, Canada
ESL Slotted Self-Locking Hexagon Nut
ESLM00UNC
ESL Slotted Self-Locking Hexagon Nut ESLM00UNC
The ESL's two self-locking slots make it ideal in any application subjected to high vibration, shock, impact, heavy loads, and high temperatures. The ESL provides unparalleled locking ability without seizing up upon removal.

The ESL's two self-locking slots make it ideal in any application subjected to high vibration, shock, impact, heavy loads, and high temperatures. The ESL provides unparalleled locking ability without seizing up upon removal.

Supplier's Site

Technical Specifications

  J.Lanfranco Fastener Systems Inc.
Product Category Nuts
Product Number ESLM00UNC
Product Name ESL Slotted Self-Locking Hexagon Nut
Type Hex Nut; Locknut; Other; Slotted Locknut
Size 3/8"
Material Bronze (optional feature); Brass (optional feature); Exotic Metals (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature); Titanium (optional feature); Light Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Hex Nuts - 275563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hex Nut
Size M10
Material Steel; Steel
View Details
Hex Flange Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Hex Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details
Nord-Lock Wheel Nut -  - Nord-Lock Group
Nord-Lock Group
Specs
Type Hex Nut; Locknut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Jam Nuts - 60964 - Jergens, Inc.
Jergens, Inc.
Specs
Type Locknut; Jam Nut
Size 1"; 1-12
Material Steel; C1018 Low Carbon Steel
View Details