J.Lanfranco Fastener Systems Inc. Datasheets for Washers
Washers are disks of metal or non-metallic material placed beneath a nut, an axle bearing, or a joint, to relieve friction, prevent leakage, isolate, prevent loosening, or distribute pressure.
Washers: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| BELLEVILLE WASHERS DYNAMIC TYPE NFE 25104 - DIN 2093 | |
| BELLEVILLE WASHERS STATIC TYPE | |
| CONICAL SPRING WASHER NFE 25510 | |
| CONICAL STRIATED WASHER Code CSC NFE 25511A | |
| CONICAL STRIATED WASHER NFE 25511 | |
| COUNTERSUNK WASHER NFE 27-619 | |
| DOUBLE SERRATED LOCK WASHER NFE 27626 | |
| EXTERNAL SERRATED LOCK WASHER NFE 27624 | |
| FLAT WASHER Code RP GRADE A NFE 25514 | |
| FLEX DELTA WASHERS | |
| GROWER WASHER LIGHT SERIES Code RGWZ NFE 25516 Replacing NFE 27-613. Dimensions identical to NFE 27-613. 2 models exist: Pressed or not. If the order doesn’t indicate, they would be... | |
| GROWER WASHER W SERIES NFE 25515 Code RGW Replacing NFE 27-622. Dimensions identical to NFE 27-622 except the washer diameter 4 that has a thickness of 3mm with NFE 27-622. | |
| HR WASHER NFE 27711 | |
| INTERNAL SERRATED LOCK WASHER NFE 27625 | |
| SCHNORR WASHER « S » TYPE | |
| SCHNORR WASHER « VS » TYPE | |
| SERRATED LOCK WASHER V FORM NFE 27627 | |
| THICK FLAT WASHER GRADE A NFE 25518 | |
| WAVED SPRING LOCKING WASHER NFE 27620 |
| Next >> |