J.Lanfranco Fastener Systems Inc. SRF Nut SRF

Description
All metal self-locking hexagon flange nut. Locking by deformation of the last threads given by the recessions at the top of the nut.
Description
All metal self-locking hexagon flange nut. Locking by deformation of the last threads given by the recessions at the top of the nut.

Suppliers

Company
Product
Description
Supplier Links
SRF Nut - SRF - J.Lanfranco Fastener Systems Inc.
Hawkesbury, Ontario, Canada
SRF Nut
SRF
SRF Nut SRF
All metal self-locking hexagon flange nut. Locking by deformation of the last threads given by the recessions at the top of the nut.

All metal self-locking hexagon flange nut. Locking by deformation of the last threads given by the recessions at the top of the nut.

Supplier's Site

Technical Specifications

  J.Lanfranco Fastener Systems Inc.
Product Category Nuts
Product Number SRF
Product Name SRF Nut
Type Flange Nut; Hex Nut; Locknut
Size M4 (optional feature); M5 (optional feature); M6 (optional feature); M8 (optional feature); M10 (optional feature); M12 (optional feature); M14 (optional feature); M18 (optional feature)
Material Bronze (optional feature); Brass (optional feature); Exotic Metals (optional feature); Steel (optional feature); Stainless Steel (optional feature); Titanium (optional feature); Light Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Wing Nuts - 2327005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Wing Nut
Material Plastic; Nylon; Nylon
Finish Plain
View Details
Hex Flange Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Hex Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details
Flexnut Standard SX8 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Kwik-Turn T-Slot Nuts - 43338 - Jergens, Inc.
Specs
Size 5/8"; 5/8-11 (UNC)
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details