A low temperature anti-abrasive (LTAA) coating that reduces abrasion from vibrating piping or equipment by providing a durable bore coating to insulation substrates across a wide range of service temperatures. Product is idea for application to FOAMGLAS® insulation blocks, curved segments (PSG), half shells (PSH) and fitting covers.
U.S. Stock Item: Available in standard 5 Gallon (18.9 L) Pails
Owens Corning® FOAMGLAS® Insulation | |
---|---|
Product Category | Industrial Coatings |
Product Number | PITTCOTE® 16 LTAA Coating |
Product Name | Low Temperature Anti-Abrasive Coating |
Type | Coating |
Chemistry | Rubber |
Substrate | Other; Insulation |
Cure / Setting Technology | Film Drying |
Form | Aerosol (optional feature); Liquid; Water |