Benchmark Thermal Corp. Datasheets for Electric Heaters

Electric heaters generate heat by passing an electric current through a high-resistance material.
Electric Heaters: Learn more

Product Name Notes
Cartridge Heaters Yield the highest possible watt density for those applications that require intense heat in a relatively small package. They have the virtue of parallel power leads feeding one...
Drum Heaters BENCHMARK THERMAL flexible drum heaters can heat stored fluids to a pourable temperature. Manufactured of high strength woven fiberglass core covered with silicone rubber. Durable, abrasion-resistant and easy...
Enclosure Heaters Enclosure Heaters are made of etched foil heating circuits laminated between thin layers of fiberglass-reinforce d, high temperature insulation, silicone rubber, and may be attached to an aluminum...
Flexible Heaters Flexible heaters can supply heat to a wide variety of applications. They can be custom designed to accommodate contours, holes, and geometric shapes, and will deliver uniform temperature.
Motor Heaters Motor Heaters have wire-wound or etched foil heating circuits laminated between thin layers of fiberglass-reinforce d, high temperature insulation, silicone rubber. They help prevent moisture build-up in electrical...
Silicone Rubber Heaters Silicone Rubber heaters have wire-wound or etched foil heating circuits laminated between thin layers of fiberglass-reinforce d, high-temperature insulation, silicone rubber. The thin profile transfers heat quickly...
Twist Tape Heater “Twist Tape” is a pre-formed Flexible Heater to fit piping from .25" Dia to 4.0". It is flexible and uniquely designed to accomplish those hard-to-fit requirements on...
All heaters are U.L. recognized components. Heater have standards .25” silicone foam insulation. .50” insulation is also available. Heater jackets are fiberglass reinforced silicone sheet material. Nylon coated snaps are...