Benchmark Thermal Corp. Drum Heater BF2001

Description
Drum Heaters BENCHMARK THERMAL flexible drum heaters can heat stored fluids to a pourable temperature. Manufactured of high strength woven fiberglass core covered with silicone rubber. Durable, abrasion-resistant and easy to clean. Flexibility allows roll-up for convenient storage. BENCHMARK THERMAL will design flexible silicone heaters to your specifications in a wide variety of shapes, sizes, wattages, voltages, and power leads. Please call for quotes. B200 MODEL TYPE THERMOSTAT - VARIABLE 60° (AMBIENT) TO 475° 120 VOLT HEATERS SUPPLIED WITH A 6 - FOOT HPN CORD AND PLUG 240 VOLT HEATERS SUPPLIED WITH A 6 - FOOT SJO CORD - NO PLUG Our Attention to Detail and Service is a Benchmark in the Industry
Description
Drum Heaters BENCHMARK THERMAL flexible drum heaters can heat stored fluids to a pourable temperature. Manufactured of high strength woven fiberglass core covered with silicone rubber. Durable, abrasion-resistant and easy to clean. Flexibility allows roll-up for convenient storage. BENCHMARK THERMAL will design flexible silicone heaters to your specifications in a wide variety of shapes, sizes, wattages, voltages, and power leads. Please call for quotes. B200 MODEL TYPE THERMOSTAT - VARIABLE 60° (AMBIENT) TO 475° 120 VOLT HEATERS SUPPLIED WITH A 6 - FOOT HPN CORD AND PLUG 240 VOLT HEATERS SUPPLIED WITH A 6 - FOOT SJO CORD - NO PLUG Our Attention to Detail and Service is a Benchmark in the Industry

Suppliers

Company
Product
Description
Supplier Links
Drum Heater - BF2001 - Benchmark Thermal Corp.
Grass Valley, CA, USA
Drum Heater
BF2001
Drum Heater BF2001
Drum Heaters BENCHMARK THERMAL flexible drum heaters can heat stored fluids to a pourable temperature. Manufactured of high strength woven fiberglass core covered with silicone rubber. Durable, abrasion-resistant and easy to clean. Flexibility allows roll-up for convenient storage. BENCHMARK THERMAL will design flexible silicone heaters to your specifications in a wide variety of shapes, sizes, wattages, voltages, and power leads. Please call for quotes. B200 MODEL TYPE THERMOSTAT - VARIABLE 60° (AMBIENT) TO 475° 120 VOLT HEATERS SUPPLIED WITH A 6 - FOOT HPN CORD AND PLUG 240 VOLT HEATERS SUPPLIED WITH A 6 - FOOT SJO CORD - NO PLUG Our Attention to Detail and Service is a Benchmark in the Industry

Drum Heaters

BENCHMARK THERMAL flexible drum heaters can heat stored fluids to a pourable temperature. Manufactured of high strength woven fiberglass core covered with silicone rubber. Durable, abrasion-resistant and easy to clean. Flexibility allows roll-up for convenient storage.

BENCHMARK THERMAL will design flexible silicone heaters to your specifications in a wide variety of shapes, sizes, wattages, voltages, and power leads. Please call for quotes.

  • B200 MODEL TYPE THERMOSTAT - VARIABLE 60° (AMBIENT) TO 475°
  • 120 VOLT HEATERS SUPPLIED WITH A 6 - FOOT HPN CORD AND PLUG
  • 240 VOLT HEATERS SUPPLIED WITH A 6 - FOOT SJO CORD - NO PLUG

Our Attention to Detail and Service is a Benchmark in the Industry

Supplier's Site

Technical Specifications

  Benchmark Thermal Corp.
Product Category Electric Heaters
Product Number BF2001
Product Name Drum Heater
Heater Type Drum Heater
Unlock Full Specs
to access all available technical data