Benchmark Thermal Corp. Standard Silicone Flex Heater (Rectangular) BF-1X

Description
Flexible Heaters Flexible heaters can supply heat to a wide variety of applications. They can be custom designed to accommodate contours, holes, and geometric shapes, and will deliver uniform temperature. These heaters are ideal for large and small contact areas requiring controlled and even heating. BENCHMARK THERMAL can design and manufacture flexible heating elements for nearly any surface, with or without thermostats and /or thermocouples. Silicone rubber, with a high-strength woven fiberglass core, is the standard sheath material. Kapton, Mica, Vinyl and other sheathings are also available. Whether your application calls for a very thin profile or a reliably consistent heat zone, BENCHMARK THERMAL can provide it. Heaters can be factory vulcanized to a variety of substrates, or supplied with pressure sensitive adhesive for installation at the job site. Removable attachment or closure systems, such as boothooks and springs, D-rings and strap, and Velcro are also available. We design and build custom UL Recognized Component heaters in a wide range of shapes, sizes, wattages and voltages. Please contact us for more information on custom designs. As a convenience to our customers, we also offer standard stock flexible heaters.
Description
Flexible Heaters Flexible heaters can supply heat to a wide variety of applications. They can be custom designed to accommodate contours, holes, and geometric shapes, and will deliver uniform temperature. These heaters are ideal for large and small contact areas requiring controlled and even heating. BENCHMARK THERMAL can design and manufacture flexible heating elements for nearly any surface, with or without thermostats and /or thermocouples. Silicone rubber, with a high-strength woven fiberglass core, is the standard sheath material. Kapton, Mica, Vinyl and other sheathings are also available. Whether your application calls for a very thin profile or a reliably consistent heat zone, BENCHMARK THERMAL can provide it. Heaters can be factory vulcanized to a variety of substrates, or supplied with pressure sensitive adhesive for installation at the job site. Removable attachment or closure systems, such as boothooks and springs, D-rings and strap, and Velcro are also available. We design and build custom UL Recognized Component heaters in a wide range of shapes, sizes, wattages and voltages. Please contact us for more information on custom designs. As a convenience to our customers, we also offer standard stock flexible heaters.

Suppliers

Company
Product
Description
Supplier Links
Standard Silicone Flex Heater (Rectangular) - BF-1X - Benchmark Thermal Corp.
Grass Valley, CA, USA
Standard Silicone Flex Heater (Rectangular)
BF-1X
Standard Silicone Flex Heater (Rectangular) BF-1X
Flexible Heaters Flexible heaters can supply heat to a wide variety of applications. They can be custom designed to accommodate contours, holes, and geometric shapes, and will deliver uniform temperature. These heaters are ideal for large and small contact areas requiring controlled and even heating. BENCHMARK THERMAL can design and manufacture flexible heating elements for nearly any surface, with or without thermostats and /or thermocouples. Silicone rubber, with a high-strength woven fiberglass core, is the standard sheath material. Kapton, Mica, Vinyl and other sheathings are also available. Whether your application calls for a very thin profile or a reliably consistent heat zone, BENCHMARK THERMAL can provide it. Heaters can be factory vulcanized to a variety of substrates, or supplied with pressure sensitive adhesive for installation at the job site. Removable attachment or closure systems, such as boothooks and springs, D-rings and strap, and Velcro are also available. We design and build custom UL Recognized Component heaters in a wide range of shapes, sizes, wattages and voltages. Please contact us for more information on custom designs. As a convenience to our customers, we also offer standard stock flexible heaters.

Flexible Heaters

Flexible heaters can supply heat to a wide variety of applications. They can be custom designed to accommodate contours, holes, and geometric shapes, and will deliver uniform temperature. These heaters are ideal for large and small contact areas requiring controlled and even heating. BENCHMARK THERMAL can design and manufacture flexible heating elements for nearly any surface, with or without thermostats and /or thermocouples.
Silicone rubber, with a high-strength woven fiberglass core, is the standard sheath material. Kapton, Mica, Vinyl and other sheathings are also available. Whether your application calls for a very thin profile or a reliably consistent heat zone, BENCHMARK THERMAL can provide it.
Heaters can be factory vulcanized to a variety of substrates, or supplied with pressure sensitive adhesive for installation at the job site. Removable attachment or closure systems, such as boothooks and springs, D-rings and strap, and Velcro are also available.
We design and build custom UL Recognized Component heaters in a wide range of shapes, sizes, wattages and voltages. Please contact us for more information on custom designs.

As a convenience to our customers, we also offer standard stock flexible heaters.

Supplier's Site

Technical Specifications

  Benchmark Thermal Corp.
Product Category Electric Heaters
Product Number BF-1X
Product Name Standard Silicone Flex Heater (Rectangular)
Heater Type Flexible Heater; Strip
Maximum Operating (Sheath) Temperature 475 F (246 C)
Heating Capacity 0.01 to 0.12 kW (0.0341 to 0.4094 MBH)
Sleeve (Sheath) Material Rubber; Kapton, Mica, Vinyl, other available
Unlock Full Specs
to access all available technical data

Similar Products

15 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-1100M(B)-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
EKOHEAT Induction Heater - 270/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 270.00 kW (921 MBH)
View Details
Deep Drawn Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details