Benchmark Thermal Corp. Drum Heater BF2003

Description
Drum Heaters BENCHMARK THERMAL flexible drum heaters can heat stored fluids to a pourable temperature. Manufactured of high strength woven fiberglass core covered with silicone rubber. Durable, abrasion-resistant and easy to clean. Flexibility allows roll-up for convenient storage. BENCHMARK THERMAL will design flexible silicone heaters to your specifications in a wide variety of shapes, sizes, wattages, voltages, and power leads. Please call for quotes. B200 MODEL TYPE THERMOSTAT - VARIABLE 60° (AMBIENT) TO 475° 120 VOLT HEATERS SUPPLIED WITH A 6 - FOOT HPN CORD AND PLUG 240 VOLT HEATERS SUPPLIED WITH A 6 - FOOT SJO CORD - NO PLUG Our Attention to Detail and Service is a Benchmark in the Industry
Description
Drum Heaters BENCHMARK THERMAL flexible drum heaters can heat stored fluids to a pourable temperature. Manufactured of high strength woven fiberglass core covered with silicone rubber. Durable, abrasion-resistant and easy to clean. Flexibility allows roll-up for convenient storage. BENCHMARK THERMAL will design flexible silicone heaters to your specifications in a wide variety of shapes, sizes, wattages, voltages, and power leads. Please call for quotes. B200 MODEL TYPE THERMOSTAT - VARIABLE 60° (AMBIENT) TO 475° 120 VOLT HEATERS SUPPLIED WITH A 6 - FOOT HPN CORD AND PLUG 240 VOLT HEATERS SUPPLIED WITH A 6 - FOOT SJO CORD - NO PLUG Our Attention to Detail and Service is a Benchmark in the Industry

Suppliers

Company
Product
Description
Supplier Links
Drum Heater - BF2003 - Benchmark Thermal Corp.
Grass Valley, CA, USA
Drum Heater
BF2003
Drum Heater BF2003
Drum Heaters BENCHMARK THERMAL flexible drum heaters can heat stored fluids to a pourable temperature. Manufactured of high strength woven fiberglass core covered with silicone rubber. Durable, abrasion-resistant and easy to clean. Flexibility allows roll-up for convenient storage. BENCHMARK THERMAL will design flexible silicone heaters to your specifications in a wide variety of shapes, sizes, wattages, voltages, and power leads. Please call for quotes. B200 MODEL TYPE THERMOSTAT - VARIABLE 60° (AMBIENT) TO 475° 120 VOLT HEATERS SUPPLIED WITH A 6 - FOOT HPN CORD AND PLUG 240 VOLT HEATERS SUPPLIED WITH A 6 - FOOT SJO CORD - NO PLUG Our Attention to Detail and Service is a Benchmark in the Industry

Drum Heaters

BENCHMARK THERMAL flexible drum heaters can heat stored fluids to a pourable temperature. Manufactured of high strength woven fiberglass core covered with silicone rubber. Durable, abrasion-resistant and easy to clean. Flexibility allows roll-up for convenient storage.

BENCHMARK THERMAL will design flexible silicone heaters to your specifications in a wide variety of shapes, sizes, wattages, voltages, and power leads. Please call for quotes.

  • B200 MODEL TYPE THERMOSTAT - VARIABLE 60° (AMBIENT) TO 475°
  • 120 VOLT HEATERS SUPPLIED WITH A 6 - FOOT HPN CORD AND PLUG
  • 240 VOLT HEATERS SUPPLIED WITH A 6 - FOOT SJO CORD - NO PLUG

Our Attention to Detail and Service is a Benchmark in the Industry

Supplier's Site

Technical Specifications

  Benchmark Thermal Corp.
Product Category Electric Heaters
Product Number BF2003
Product Name Drum Heater
Heater Type Drum Heater
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Finned Tubular Heating -  - WATTCO
Specs
Heater Type Tubular Heaters
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.50 to 7.10 kW (1.71 to 24.22 MBH)
View Details
Constant Watt Heating Cable - MIQ™ - Thermon, Inc
Specs
Heater Type Heating Cables
Maximum Operating (Sheath) Temperature -76 to 932 F (-60 to 500 C)
Sleeve (Sheath) Material Seamless Alloy 825 Sheath
View Details
Insulated Heater Wire -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Specialty Industrial Heaters
Applications Domestic and Commercial Refrigeration
View Details